RF Modules

RF modules, also known as radio-frequency modules, are small electronic frequency devices that transmit and receive radio signals coming from two devices. These devices track and identify tags that contain electronically stored information. RF modules operate at a radio frequency that typically varies between 30KHz and 300GHz. They are composed of an RF transmitter and a receiver.

The RF transmitter uses radio frequency and an antenna to wirelessly transmit the serial data it receives. The transmission rate is often placed from 1kbps to 10kbps. The RF receiver then receives that transmitted data using the same frequency as the transmitter.

Another vital function of radio-frequency modules is to simplify wireless communication connections in embedded systems. RF modules are often the preferred choice for the majority of applications because they do not need line of sight to transmit and receive signals.

RF modules are used for various applications and products such as the following:

  • Industrial remote controls
  • Wireless home automation systems
  • Garage door openers
  • Smart sensor applications
  • Wireless monitoring
  • Alarm systems
  • Vehicle monitoring
  • Access control systems
  • Audio/digital video transmission
  • Small range wireless networks
  • Telemetry
  • Remote control

Types

There are four types of radio frequency modules: receiver modules, transmitter modules, system on a chip modules, and transceiver modules.

Receiver modules come in two classifications: superregenerative and superheterodyne receivers.

Superregenerative receivers use amplifiers in getting modulated data from carrier waves. They have low cost, low power designs. Superheterodyne, on the other hand, receivers have fixed crystal designs that allow them to be more stable and accurate than superregenerative receivers. Receiver modules demodulate the modulated RF signals they receive.

RF transmitter modules work with microcontrollers to transmit radio waves. These waves are modulated so they can take data.

System on a chip modules, also known as SoC modules, are intended for designs that need protocol compliance processing.

Transceiver modules have receivers and transmitters. They are intended for half-duplex operations.

Category Selection

View Parts from Category

Parts from RF Modules Category

Viewing page 1 of 15
1 to 20 of 289 parts currently displaying
Stmicroelectronics

WI-FI B/G/N INTELLIGENT MODULE, 2.4GHZ; Product Range:-; Frequency RF:2.4GHz; Module Interface:Serial, SPI, UART RoHS Compliant: Yes

MGA-631P8-BLKG from Broadcom
Broadcom

LOW NOISE, ACTIVE BIAS LOW NOISE AMPLIFIER; Frequency RF:1.5GHz; Gain:17.5dB; Noise Figure Typ:0.53dB; Supply Voltage Max:5.5V; Supply Current:54mA; Product Range:-; Filter Terminals:SMD; Frequency Max:1.5GHz; Frequency Min:400MHz RoHS Compliant: Yes

32-0141-00 from Tallysman Wireless
Tallysman Wireless

INLINE AMPLIFIER, 40DB, 1.2-1.8GHZ, SMA ROHS COMPLIANT: YES

32-0141-01 from Tallysman Wireless
Tallysman Wireless

INLINE AMPLIFIER, 40DB, 1.2-1.8GHZ, N ROHS COMPLIANT: YES

32-0141-14 from Tallysman Wireless
Tallysman Wireless

INLINE AMPLIFIER, 40DB, 1.2-1.8GHZ, TNC ROHS COMPLIANT: YES

32-0120-0 from Tallysman Wireless
Tallysman Wireless

MOD, TW120, AMP, GPS, WITH SMA JACK; Frequency RF:1.59GHz; Gain:25dB; Noise Figure Typ:1.5dB; Supply Voltage Max:-; Supply Current:15mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RF Type:Cellular, GPS RoHS Compliant: Yes

32-0125-0 from Tallysman Wireless
Tallysman Wireless

MOD, TW125, AMP, GPS, WITH SMA JACK; Frequency RF:1.8GHz; Gain:28dB; Noise Figure Typ:-; Supply Voltage Max:-; Supply Current:25mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RF Type:Cellular, GPS RoHS Compliant: Yes

Adeunis

RADIO MODEM ARF868 ULR, EXT ANT, 20KM; Modulation / Demodulation Type:-; Frequency RF:870MHz; Output Power:27dBm; Operating Voltage:12V; Supply Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Adeunis

RADIO MODEM ARF868 LR, INT ANT, 7KM; Modulation / Demodulation Type:-; Frequency RF:870MHz; Output Power:27dBm; Operating Voltage:12V; Supply Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MICA-21-LTE(EU) + ACC from Siretta

ROUTER RANGE, 150MBPS, 32VDC; Modulation / Demodulation Type:-; Frequency RF:-; Output Power:-; Operating Voltage:32VDC; Supply Current:-; Product Range:MICA series RoHS Compliant: Yes

MICA-21-UMTS(EU) + ACC from Siretta

ROUTER RANGE, 150MBPS, 32VDC; Modulation / Demodulation Type:-; Frequency RF:-; Output Power:-; Operating Voltage:32VDC; Supply Current:-; Product Range:MICA series RoHS Compliant: Yes

KAPPA-M868 from Rf Solutions
Rf Solutions

MODEM, 868MHZ, 115.2KBPS, 500M, SIP; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:13dBm; Operating Voltage:3V; Supply Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

KAPPA-M868-SO from Rf Solutions
Rf Solutions

MODEM, 868MHZ, 115.2KBPS, 500M, SMD; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:13dBm; Operating Voltage:3V; Supply Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ZULU-M868 from Rf Solutions
Rf Solutions

MODULE, RF MODEM, 868MHZ, DIP, 2KM; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:20dBm; Operating Voltage:3.6V; Supply Current:100mA; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAMMA-868R from Rf Solutions
Rf Solutions

RF TELEMETRY MODULE, 869.5MHZ, 20DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:20dBm; Operating Voltage:3.3V; Supply Current:155mA; Product Range:GAMMA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAMMA-868R-SO from Rf Solutions
Rf Solutions

RF TELEMETRY MODULE, 869.5MHZ, 20DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:20dBm; Operating Voltage:3.3V; Supply Current:155mA; Product Range:GAMMA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

KAPPA-T868 from Rf Solutions
Rf Solutions

RADIO TELEMETRY MODULE, 869.5MHZ, 13DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:13dBm; Operating Voltage:3.6V; Supply Current:24mA; Product Range:KAPPA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

KAPPA-T868-SO from Rf Solutions
Rf Solutions

RADIO TELEMETRY MODULE, 869.5MHZ, 13DBM; Modulation / Demodulation Type:-; Frequency RF:869.5MHz; Output Power:13dBm; Operating Voltage:3.6V; Supply Current:24mA; Product Range:KAPPA Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ZULU2-M868-SO from Rf Solutions
Rf Solutions

RADIO MODEM MODULE, 868MHZ, 115KBPS; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:100mW; Operating Voltage:3V; Supply Current:-; Product Range:ZULU-2 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ZULU2-T868-SO from Rf Solutions
Rf Solutions

RADIO MODEM MODULE, 868MHZ, 115KBPS; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:-; Operating Voltage:3V; Supply Current:-; Product Range:ZULU-2 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

See more parts featured in this category or return to Wireless Modules & Adaptors
Viewing page 1 of 15
1 to 20 of 289 parts currently displaying