Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency RF | 1.5GHz |
---|---|
Gain | 18.4dB |
Noise Figure Typ | 0.53dB |
Supply Voltage Max | 5.5V |
Supply Current | 60mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Bandwidth | 1.1GHz |
Frequency Max | 1.5GHz |
Frequency Min | 400MHz |
Frequency f1 | 900MHz |
Gain @ Frequency f1 | 17.5dB |
No. of Amplifiers | 1Amplifiers |
No. of Pins | 8Pins |
Noise @ Frequency f1 | 0.53dB |
Noise Factor Typ | 0.57dB |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
RF Type | CDMA GPS GSM ISM |
Supply Voltage + Nom | 4V |
Low Noise, Active Bias Low Noise Amplifier | Newark Electronics |
AMP, LOW NOISE, GAAS, SMD, TSLP-8 | element14 |
Where can I find additional details, specifications and documents for a MGA-631P8-BLKG?
Additional datasheets, footprints and schematics for MGA-631P8-BLKG are listed on our Part Details page. You can also find images and similar parts to MGA-631P8-BLKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGA-631P8-BLKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGA-631P8-BLKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGA-631P8-BLKG fall under?
The MGA-631P8-BLKG is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to MGA-631P8-BLKG when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGA-631P8-BLKG you can contact the distributor directly for product support, shipping queries etc.
Is the MGA-631P8-BLKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGA-631P8-BLKG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MGA-631P8-BLKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGA-631P8-BLKG often in real-time on the comparison pages.
What if I can't find stock of MGA-631P8-BLKG?
You can fill out our help required form which you can use to request a quote for MGA-631P8-BLKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.