Lighting & LED Development Kits
Parts from Lighting & LED Development Kits Category

EVALUATION BOARD, LM3445 LED DRIVER; Device Topology:Buck, Flyback; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:20V; Input Voltage Min:180V; Input Voltage Max:265V; Core Chip:LM3445; Dimming Control Type:Triac RoHS Compliant: Yes

EVALUATION KIT, LED DRIVER; Device Topology:-; No. of Outputs:12Outputs; Output Current:20mA; Output Voltage:-; Input Voltage Min:2.6V; Input Voltage Max:5V; Core Chip:LED1202; Dimming Control Type:Analogue, Digital; Kit RoHS Compliant: Yes

MC34845, 6 CHANNEL, LED BACKLIGHT DRIVER, EVALUATION BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:60V; Input Voltage Min:5V; Input Voltage Max:12V; Core Chip:MC34845 RoHS Compliant: Yes

MCP1631, PROGRAMMABLE CURRENT SOURCE, REF DESIGN; Device Topology:-; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Input Voltage Min:3.5V; Input Voltage Max:16V; Core Chip:MCP1631HV, PIC16F616; Kit Contents:Board RoHS Compliant: NA

VIPER22A-E, OFFLINE LED DRIVER, 3W, DEMO BOARD; Device Topology:-; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Input Voltage Min:90V; Input Voltage Max:265V; Core Chip:VIPer22A-E; Dimming Control Type:PWM RoHS Compliant: Yes

EVAL KIT, TFT & LED BACKLIGHT DRIVER; Device Topology:Boost (Step Up); No. of Outputs:2Outputs; Output Current:160mA; Output Voltage:40V; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Core Chip:MAX20070, MAX20070B; Product Range:- RoHS Compliant: Yes

TPS92641EVM EVALUATION MODULE; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1A; Output Voltage:33V; Input Voltage Min:43V; Input Voltage Max:53V; Core Chip:TPS92641; Dimming Control Type:Analogue, PWM; RoHS Compliant: Yes

LM3414HV LED DRIVER, EVAL BOARD; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Input Voltage Min:4.5V; Input Voltage Max:65V; Core Chip:LM3414HV; Dimming Control Type:PWM; Kit RoHS Compliant: Yes

EVAL BOARD, LP8860-Q1 LED DRIVER, LCD; Device Topology:Boost (Step Up); No. of Outputs:4Outputs; Output Current:-; Output Voltage:48V; Input Voltage Min:3V; Input Voltage Max:40V; Core Chip:-; Dimming Control Type:PWM; Kit RoHS Compliant: Yes

EVAL BOARD, TPS92513HV LED DRIVER; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1A; Output Voltage:16V; Input Voltage Min:6V; Input Voltage Max:24V; Core Chip:TPS92513HV; Dimming Control Type:Analogue, RoHS Compliant: Yes

EVALUATION KIT, LED DRIVER, 13W, 35V; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:-; Output Voltage:35V; Input Voltage Min:9VAC; Input Voltage Max:13.2VAC; Core Chip:MAX31840; Dimming Control Type:- RoHS Compliant: Yes

TLC59116EVM-390 EVALUATION MODULE; Device Topology:Linear; No. of Outputs:72Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:3.6V; Input Voltage Max:17V; Core Chip:TLC59116; Dimming Control Type:PWM; Kit Contents:Eval RoHS Compliant: Yes

BOOST DC/DC CONV, EVALUATION MODULE; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:357mA; Output Voltage:38V; Input Voltage Min:3V; Input Voltage Max:18V; Core Chip:TPS61165; Dimming Control Type:PWM; Kit RoHS Compliant: Yes



EVAL BOARD, PWM LED DRIVER CONTROLLER; Device Topology:Buck-Boost; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:18V; Input Voltage Min:6V; Input Voltage Max:28V; Core Chip:MAX16818; Dimming Control Type:PWM RoHS Compliant: Yes

EVAL BOARD, 35W LED DRIVER W/LOW THD

EVAL BOARD, 150V, 150 W LED DRIVER

EVAL BOARD, HALOGEN/LOW-CONSUMPTION LAMP

EVAL BOARD, ROTARY WALL DIMMER