Security
Category Selection
View Parts from CategoryIntrusion Detection
215 parts
Parts from Security Category
Viewing page 1 of 36
1 to 20 of 703 parts currently displaying







Brady
5-LOCK BOARD, ACRYLIC, 393MM X 292MM ROHS COMPLIANT: NA







Seco-Larm
Supply Voltage:24VDC; Holding Force:36kg; Product Range:Enforcer RoHS Compliant: Yes



Stephenson Gobin
ELECTROMAGNET, TYPE 58; Supply Voltage:12V; Holding Force:140N; Product Range:-; External Depth:20.5mm; External Diameter:25mm; Magnetic Holding Force @ 25°C:140N; Power Consumption:3.7W; Supply Voltage V DC:12V; Thread Depth:4mm; RoHS Compliant: NA
See more parts featured in this category or return to Test & Measurement, Security
Viewing page 1 of 36
1 to 20 of 703 parts currently displaying