Temperature Measurement & Thermal Imaging
Category Selection
View Parts from CategoryParts from Temperature Measurement & Thermal Imaging Category
THERMAL MULTIMETER, 80X60, 36X27 DEG; IR Resolution:80 x 60; Field of View (H X V):36° x 27°; Current Measure AC / DC Max:2.5kA; Current Measure AC / DC Min:1A; Voltage Measure AC / DC Max:1kV; Voltage Measure AC / DC Min:600mV RoHS Compliant: Yes
THERMAL IMAGING MULTIMETER, 36 X 27DEG; IR Resolution:80 x 60; Field of View (H X V):36° x 27°; Current Measure AC / DC Max:2.5kA; Current Measure AC / DC Min:-; Voltage Measure AC / DC Max:1kV; Voltage Measure AC / DC Min:600mV RoHS Compliant: Yes
THERMAL IMAGING MULTIMETER, 36 X 27DEG; IR Resolution:80 x 60; Field of View (H X V):36° x 27°; Current Measure AC / DC Max:999.9A; Current Measure AC / DC Min:-; Voltage Measure AC / DC Max:1kV; Voltage Measure AC / DC Min:600mV
THERMAL IMAGING MULTIMETER, 36 X 27DEG; IR Resolution:80 x 60; Field of View (H X V):36° x 27°; Current Measure AC / DC Max:999.9A; Current Measure AC / DC Min:-; Voltage Measure AC / DC Max:1kV; Voltage Measure AC / DC Min:600mV RoHS Compliant: Yes
THERMAL IMAGING MULTIMETER, 36 X 27DEG; IR Resolution:80 x 60; Field of View (H X V):36° x 27°; Current Measure AC / DC Max:999.9A; Current Measure AC / DC Min:-; Voltage Measure AC / DC Max:1kV; Voltage Measure AC / DC Min:600mV RoHS Compliant: Yes
THERMAL IMAGING MULTIMETER, 36 X 27DEG; IR Resolution:80 x 60; Field of View (H X V):36° x 27°; Current Measure AC / DC Max:999.9A; Current Measure AC / DC Min:-; Voltage Measure AC / DC Max:1kV; Voltage Measure AC / DC Min:600mV RoHS Compliant: Yes
INFRARED INSPECTION WINDOW, 2 INCH, HAND TURN LATCH; Viewing Aperture Diameter:42.93mm; IP Rating:IP67; NEMA Rating:NEMA 4, 12; For Use With:Westinghouse Accutrol 200 Indoor/Outdoor Panels; Product Range:Fluke CV Series RoHS Compliant: Yes