IR Thermometers

Parts from IR Thermometers Category

Viewing page 1 of 6
1 to 20 of 112 parts currently displaying
42540 from Extech Instruments
Extech Instruments

INFRARED THERMOMETER, -50°C TO 760°C; Temperature Measuring Range:-50°C to +760°C; Accuracy %:2%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:0.025; Battery Size Code:9V; No. of Batteries:1

IR200 from Extech Instruments
Extech Instruments

INFRARED THERMOMETER, 32°C TO 42.5°C; Temperature Measuring Range:+32°C to +42.5°C; Accuracy %:0.3°C; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

TG165 from Flir
Flir

THERMOMETER, INFRARED, -25 TO 380DEG C; Temperature Measuring Range:-25°C to +380°C; Accuracy %:1.5%; Operating Temperature Min:-10°C; Operating Temperature Max:45°C; Product Range:-; Field of View (H X V):50° x 38.6° RoHS Compliant: Yes

42545 from Extech Instruments
Extech Instruments

INFRARED THERMOMETER, -50C TO 1000°C; Temperature Measuring Range:-50°C to +1000°C; Accuracy %:2%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; No. of Batteries:1; Temperature Accuracy ±:2°F RoHS Compliant: Yes

42545-NIST from Extech Instruments
Extech Instruments

INFRARED THERMOMETER, -50C TO 1000°C; Temperature Measuring Range:-50°C to +1000°C; Accuracy %:2%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; No. of Batteries:1; Temperature Accuracy ±:2°F RoHS Compliant: Yes

IR-450 from Amprobe Instruments
Amprobe Instruments

THERMOMETER, IR, -30DEG C TO +500DEG C; Temperature Measuring Range:-30°C to +500°C; Accuracy %:1°C; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Wavelength Max:670nm

PYROPEN L from Calex
Calex

INFRARED THERMOMETER, -20°C TO +500°C; Temperature Measuring Range:-20°C to +500°C; Accuracy %:1%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; Features:Laser Sighting; Response Time:500ms RoHS Compliant: NA

OS530LE from Omega
Omega

IR THERMOMETER, -23 TO +538 DEG, 1%; Temperature Measuring Range:-23°C to +538°C; Accuracy %:1%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:OS530E Series RoHS Compliant: No

OS551A-MA-1 from Omega
Omega

IR THERMOMETER, -23 TO +400 DEG C, 1%; Temperature Measuring Range:-23°C to +400°C; Accuracy %:1%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:OS550A Series RoHS Compliant: No

OS551A-MA-3 from Omega
Omega

IR THERMOMETER, -23 TO +400 DEG C, 1%; Temperature Measuring Range:-23°C to +400°C; Accuracy %:1%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:OS550A Series RoHS Compliant: No

OS551A-MA-6 from Omega
Omega

IR THERMOMETER, -23 TO +400 DEG C, 1%; Temperature Measuring Range:-23°C to +400°C; Accuracy %:1%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:OS550A Series RoHS Compliant: No

OS418-LS from Omega
Omega

NON-CONTACT INFRARED THERMOMETER W/RH; Temperature Measuring Range:-60°C to +500°C; Accuracy %:1%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-

OS758-LS from Omega
Omega

DUAL LASER IR THERMOMETER, 1600DEG C; Temperature Measuring Range:-35°C to +1600°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-

OS768-LS from Omega
Omega

DUAL LASER IR THERMOMETER, 1800DEG C; Temperature Measuring Range:100°C to +1800°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-

P01651813 from Chauvin Arnoux
Chauvin Arnoux

THERMOMETER, INFRA RED CA1864; Temperature Measuring Range:-50°C to +1000°C; Accuracy %:1.5%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:+/- 1.5% to +/-2% RoHS Compliant: Yes

IRT600 from Extech Instruments
Extech Instruments

THERMOMETER, INFRARED, -30 TO 350DEG C; Temperature Measuring Range:-30°C to +350°C; Accuracy %:1%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: Yes

FLK-VT04A from Fluke
Fluke

THERMOMETER, INFRARED, -10 TO 250 DEG C; Temperature Measuring Range:-10°C to +250°C; Accuracy %:2%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

IR608 from Fluke
Fluke

INFRARED THERMOMETER; Temperature Measuring Range:-18°C to +400°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-; Battery Size Code:9V; External Depth:1.5"; External Height:6" RoHS Compliant: NA

IR07 from Klein Tools

IR07

View Details or Pricing
Klein Tools

IR THERMOMETER, -40 TO 300DEG C; Temperature Measuring Range:-40°C to +300°C; Accuracy %:0.1°C; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:-

IRC130 from Extech Instruments
Extech Instruments

THERMAL IMAGER IR THERMOMETER WITH MSX; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-

See more parts featured in this category or return to Temperature Measurement & Thermal Imaging
Viewing page 1 of 6
1 to 20 of 112 parts currently displaying