Status: | Unknown |
---|---|
Series: | IRW Series |
RoHS: | Unknown |
Viewing Aperture Diameter | 69mm |
---|---|
IP Rating | IP67 |
NEMA Rating | NEMA 4 12 |
For Use With | FLIR Electrical Equipments |
Product Range | IRW Series |
SVHC | No SVHC (27-Jun-2018) |
FLIR IR-Window, 69mm, IP67 | Distrelec |
Ir Window, Electrical Equipments | Newark Electronics |
IR WINDOW, 3", 69MM, SS | element14 |
Where can I find additional details, specifications and documents for a IRW-3S?
Additional datasheets, footprints and schematics for IRW-3S are listed on our Part Details page. You can also find images and similar parts to IRW-3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRW-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRW-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRW-3S fall under?
The IRW-3S is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to IRW-3S when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRW-3S you can contact the distributor directly for product support, shipping queries etc.
Is the IRW-3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRW-3S have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for IRW-3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRW-3S often in real-time on the comparison pages.
What if I can't find stock of IRW-3S?
You can fill out our help required form which you can use to request a quote for IRW-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.