Panel Displays & Instrumentation
Category Selection
View Parts from CategoryParts from Panel Displays & Instrumentation Category

SHUNT; Current Rating:2.5kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:2500A RoHS Compliant: NA

SHUNT; Current Rating:3kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:3000A RoHS Compliant: NA


SHUNT, 60A 60MV; Current Rating:60A; Accuracy %:0.5%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:860 Series; Approval Category:DIN 43703 (Dimensions), DIN 43780 (Performance); Class:0.5; External RoHS Compliant: NA

BASE-MOUNTED DC SHUNT, 60mV, 100A; Current Rating:100A; Accuracy %:0.5%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:860 Series RoHS Compliant: NA

SHUNT, 300A 60MV; Current Rating:300A; Accuracy %:0.5%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:860 Series; Approval Category:DIN 43703 (Dimensions), DIN 43780 (Performance); Class:0.5; ExternalRoHS Compliant: NA

SHUNT; Current Rating:2A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:FN Series; Accuracy:± 0.25%; Output Voltage:50mV; Sensing Element:Copper Alloy; Shunt Accuracy ±:0.25% RoHS Compliant: NA

SHUNT; Current Rating:75A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:FN Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:75A RoHS Compliant: NA

DIP SHUNT; Current Rating:2A; Accuracy %:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:ALCOSWITCH 7600 Series; Contact Termination:Through Hole Vertical; Length:0.8"; No. of Contacts:8Contacts RoHS Compliant: Yes




CAL CURRENT SHUNT, 500A, BASE MNT; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series RoHS Compliant: Yes

CAL DC AMMETER SHUNT, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes

CAL DC AMMETER SHUNT, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes

DIP SHUNT; Current Rating:2A; Accuracy %:-; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; Product Range:ALCOSWITCH 7600 Series; Contact Termination:Through Hole Vertical; Length:0.4"; No. of Contacts:4Contacts RoHS Compliant: Yes

DC SHUNT; Current Rating:10A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Power Rating:1.25W; Resistance:0.01ohm; Sensing Element:Copper Alloy RoHS Compliant: Yes


SHUNT, 50MV 5A; Current Rating:5A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; SVHC:No SVHC (07-Jul-2017); External Depth:31.7mm; External Length / Height:42.7mm; RoHS Compliant: Yes

SHUNT, 50MV 20A; Current Rating:20A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; SVHC:No SVHC (07-Jul-2017); External Depth:31.7mm; External Length / Height:42.7mm; RoHS Compliant: Yes