Photovoltaic / Solar Connectors
Parts from Photovoltaic / Solar Connectors Category
PLUG, FREE, POS, 4MM; Product Range:LC4-CP Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
PLUG, FREE, POS, 6MM; Product Range:LC4-CP Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
CONNECTOR, RECEPTACLE, 1 POSITION, CABLE, 5.8MM to 8.0MM; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:40A RoHS Compliant: Yes
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Photovoltaic / Solar Connector Type:DC Converter Male; Keying:Minus; Connector Mounting:Panel Mount; IP Rating:IP67; Wire Size AWG Max:12AWG; Current Rating:25A; Voltage Rating:1kVDC