Thermistors

Category Selection

View Parts from Category

Parts from Thermistors Category

Viewing page 1 of 189
1 to 20 of 3769 parts currently displaying
B57464S109M from Epcos
Epcos

NTC THERMISTOR; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes

B57153S0150M000 from Epcos

INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:15ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.8A; B Constant:2900; No. of Pins:2PinsRoHS Compliant: Yes

B57153S0479M000 from Epcos

INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:4.7ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:3A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes

B57364S0259M000 from Epcos

INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:11A; B Constant:2900; No. of Pins:2Pins RoHS Compliant: Yes

B59753B0120A070 from Epcos

PTC THERMISTOR; Product Range:B59753 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:120ohm RoHS Compliant: Yes

B57364S509M from Epcos
Epcos

INRUSH CURRENT LIMITER; Product Range:B57364S0 Series; Disc Size:21mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8.5A; B Constant:3060; No. of Pins:2Pins RoHS Compliant: Yes

B57153S100M from Epcos
Epcos

INRUSH CURRENT LIMITER; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2A; B Constant:2800; No. of Pins:2Pins RoHS Compliant: Yes

B57236S0160M000 from Epcos

NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:16ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.9A; Beta Value (K):2965K; No. of Pins:2Pins RoHS Compliant: Yes

B57236S500M from Epcos
Epcos

NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.9A; Beta Value (K):3165K; No. of Pins:2Pins RoHS Compliant: Yes

B57236S0509M000 from Epcos

NTC THERMISTOR; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4.5A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes

B59752B0120A070 from Epcos

PTC THERMISTOR; Product Range:B59752 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:80ohm RoHS Compliant: Yes

B59755B115A70 from Epcos
Epcos

PTC THERMISTOR; Product Range:B59755 Series; Disc Size:12.5mm; Zero Power Resistance at 25°C:-; Approvals:UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; No. of Pins:2Pins; Resistance:500ohm RoHS Compliant: Yes

B57211P0100M301. from Epcos

THERMISTOR, 10R, 20%, NTC, RAD; Product Range:B57211P0 Series; Disc Size:13mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:4A RoHS Compliant: Yes

B57237S0330M000 from Epcos

THERMISTOR, NTC; Product Range:B57237S0 Series; Disc Size:15mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:2.5A; SVHC:No SVHC (27-Jun-2018); Beta Value RoHS Compliant: Yes

B57153S0200M000 from Epcos

NTC THERMISTOR, 20R, DISC 8.5MM; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:20ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 6R, DISC 9.5MM; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:6ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

B57235S0809M000 from Epcos

NTC THERMISTOR, 8R, DISC 9.5MM; Product Range:B57235S0 Series; Disc Size:9.5mm; Zero Power Resistance at 25°C:8ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

B57236S0479M000 from Epcos

NTC THERMISTOR, 4.7R, DISC 11.5MM; Product Range:B57236S0 Series; Disc Size:11.5mm; Zero Power Resistance at 25°C:4.7ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No RoHS Compliant: Yes

B57238S0160M000 from Epcos

NTC THERMISTOR, 16R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:16ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

B57238S0220M000 from Epcos

NTC THERMISTOR, 22R, DISC 16MM; Product Range:B57238S0 Series; Disc Size:16mm; Zero Power Resistance at 25°C:22ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC RoHS Compliant: Yes

See more parts featured in this category or return to Circuit Protection
Viewing page 1 of 189
1 to 20 of 3769 parts currently displaying