RFID Modules
RFID modules use Radio Frequency Identification technology, which works like barcoding. A device captures from an object’s label or tag and save this into a database. RFID modules are more advanced than barcodes, though, because RFID tag data does not have to be in the line of sight of the optical reader for it to be read. RFID modules utilize electromagnetic fields in identifying and tracking tags that are linked to objects. Read More
RFID technology is known as AIDC (Automatic Identification and Data Capture). It automates the identification, collection, and storing of data into the database. It does not require human intervention.
There are three essential components that make up an RFID module:
- Antenna
- RFID reader
- RFID smart label or tag
Inside an RFID tag, the antenna and an integrated circuit transmit data to the RFID reader, which is also known as an interrogator. Since the data relayed is in the form of radio waves, the reader converts this into a usable format. Once done, the information is passed on and stored into a database in the host computer system.
RFID technology has been around for decades. Its applications continue to expand, especially since the U.S. Department of Defense implemented mandates requiring products to be RFID traceable. Its applications cover various industries and tasks, including:
- Asset tracking
- ID badging
- Inventory management
- Supply chain management
- Personnel tracking
- Controlling restricted areas access
- Counterfeit prevention in specific industries
- Anti-theft
- Expediting checkouts
- Tracking of persons and animals
Classifications
RFID modules are classified according to reader and tag types: PRAT (Passive Reader Active Tag), ARAT (Active Reader Active Tag), and ARPT (Active Reader Passive Tag).
- PRAT is for receiving radio signals from active tags.
- ARAT has active tags that are activated using an active reader’s interrogator signal.
- ARPT works with an active reader to transmit interrogator signals and receive passive tags replies.
Category Selection
View Parts from CategoryParts from RFID Modules Category

RFID READER/WRITER, 13.56MHZ, 1KB, UART; Frequency:13.56MHz; Memory Size:1KB; Current Consumption:30mA; Supply Voltage Min:-; Supply Voltage Max:-; Module Interface:UART; Product Range:MIFARE Classic Series; SVHC:No SVHC RoHS Compliant: Yes

RFID READER/WRITER, 13.56MHZ, 4KB, UART; Frequency:13.56MHz; Memory Size:4KB; Current Consumption:30mA; Supply Voltage Min:-; Supply Voltage Max:-; Module Interface:UART; Product Range:MIFARE Classic Series; SVHC:No SVHC RoHS Compliant: Yes

RFID READER/WRITER, 13.56MHZ, 4KB, UART; Frequency:13.56MHz; Memory Size:4KB; Current Consumption:30mA; Supply Voltage Min:-; Supply Voltage Max:-; Module Interface:UART; Product Range:MIFARE DESFire Series; SVHC:No SVHC RoHS Compliant: Yes

RFID READER/WRITER, 13.56MHZ, 8KB, UART; Frequency:13.56MHz; Memory Size:8KB; Current Consumption:30mA; Supply Voltage Min:-; Supply Voltage Max:-; Module Interface:UART; Product Range:MIFARE DESFire Series; SVHC:No SVHC RoHS Compliant: Yes

RFID READ/WRITE, 3.5712MHZ, 264KB, UART; Frequency:3.5712MHz; Memory Size:264KB; Current Consumption:15mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Module Interface:UART; Product Range:MIFARE Series; SVHC:No SVHC RoHS Compliant: Yes
MOD, RFID READER, 125KHZ, USB, RS232; Frequency:-; Memory Size:-; Current Consumption:-; Supply Voltage Min:-; Supply Voltage Max:-; Module Interface:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Kit Features:USB Plug In Module, RoHS Compliant: Yes

RFID HANDHELD READER, 13.56MHZ; Frequency:13.56MHz; Memory Size:-; Current Consumption:-; Supply Voltage Min:-; Supply Voltage Max:-; Module Interface:USB; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes


MODULE, MIFARE RFID RECEIVER, W / ANTENNA; Module Applications:Wireless Connectivity-ZigBee, RF, Infrared, USB; Module Interface:Serial; Operating Temperature Min:-; Operating Temperature Max:-; Operating Voltage:5V; Product Range:- RoHS Compliant: Yes

IDENTINDUCTIVE ROHS COMPLIANT: YES


RFID TRANSPONDER, 13.56MHZ, COIN; Tag Type:Encased / Moulded; Frequency:13.56MHz; Memory Size:2Kbit; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:RFID Transponder; Frequency Range:13.56MHz RoHS Compliant: Yes

TRANSPONDER, CYLINDRICAL GLASS, 32MM; Tag Type:Cylindrical Glass; Frequency:134.2kHz; Memory Size:1.32Kbit; Product Range:-; SVHC:No SVHC (15-Jan-2019); MSL:MSL 3 - 168 hours RoHS Compliant: Yes

RFID TRANSPONDER, 13.56MHZ, COIN; Tag Type:Coin / Disk; Frequency:13.56MHz; Memory Size:320bit; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:RFID Transponder; Frequency Range:13.56MHz RoHS Compliant: Yes

IDENTINDUCTIVE ROHS COMPLIANT: YES

IDENTINDUCTIVE ROHS COMPLIANT: YES
RFID TRANSPONDER, 125KHZ, 256BIT; Tag Type:RFID; Frequency:125kHz; Memory Size:256bit; Product Range:HITAG 2 Series RoHS Compliant: Yes

RFID DATA CARRIER, 254BYTE, ROUND; Tag Type:RFID; Frequency:530kHz; Memory Size:254Byte; Product Range:-; Diameter:8mm; For Use With:V600 RFID; Height:5mm; Read/Write Cycles:100000; Tag Memory:EEPROM; Tag Technology:Passive RoHS Compliant: Yes

RFID TRANSPONDER, 125KHZ, 2KBIT; Tag Type:RFID; Frequency:125kHz; Memory Size:2Kbit; Product Range:HITAG 1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes