Backlight Drivers

Parts from Backlight Drivers Category

Viewing page 1 of 1
1 to 9 of 9 parts currently displaying
BXA-601 from Jkl Components
Jkl Components

CCFL INVERTER, DUAL O/P, 5V; Output Voltage:5V; Inverter Type:Backlight; Output Current:5mA; Product Range:- RoHS Compliant: Yes

Densitron

INVERTER, LCD, BACKLIGHT, DC/AC; Inverter Type:Backlight; Output Voltage:450VAC; Output Current:10mA RoHS Compliant: Yes

SA SIPF150-RH from Taiyo Yuden
Taiyo Yuden

INVERTER, 6mA, LCD BACKLIGHT; Output Voltage:1500Vrms; Inverter Type:-; Output Current:6mA; Product Range:-; Accessory Type:Industrial Grade Single Tube CCFT Inverter; For Use With:LCD Backlight Drivers RoHS Compliant: Yes

104PW161 from Nec
Nec

INVERTER, 5.5mA, LCD MODULES; Output Voltage:520Vrms; Inverter Type:-; Output Current:5.5mA; Product Range:-; Accessory Type:Inverter; For Use With:NL6448BC33 Series LCD Modules RoHS Compliant: Yes

Nec

INVERTER; Inverter Type:Backlight; Output Voltage:520V; Output Current:5mA; SVHC:No SVHC (17-Dec-2014) RoHS Compliant: Yes

121PW181 from Nec
Nec

INVERTER, 5mA, LCD MODULE; Output Voltage:570Vrms; Inverter Type:-; Output Current:5mA; Product Range:-; Accessory Type:Inverter; For Use With:LCD Modules RoHS Compliant: Yes

Nec

INVERTER; Inverter Type:Backlight; Output Voltage:350V; Output Current:5mA; SVHC:No SVHC (16-Dec-2013) RoHS Compliant: Yes

INVERTER,DC TO AC, DIMMING, 5W; Output Voltage:1.8kV; Inverter Type:Dimming; Output Current:6mA; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

INVERTER; Output Voltage:1.6kV; Inverter Type:Dimming; Output Current:6mA; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

See more parts featured in this category or return to Optoelectronics & Displays
Viewing page 1 of 1
1 to 9 of 9 parts currently displaying