Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 570Vrms |
---|---|
Inverter Type | - |
Output Current | 5mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Inverter |
For Use With | NL10276BC24 & NL8060BC31 Series LCD Modules |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +70°C |
Supply Voltage | 12V |
Inverter, 5Ma, Lcd Module | Newark Electronics |
Where can I find additional details, specifications and documents for a 121PW181?
Additional datasheets, footprints and schematics for 121PW181 are listed on our Part Details page. You can also find images and similar parts to 121PW181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121PW181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121PW181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121PW181 fall under?
The 121PW181 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 121PW181 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121PW181 you can contact the distributor directly for product support, shipping queries etc.
Is the 121PW181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121PW181 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 121PW181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121PW181 often in real-time on the comparison pages.
What if I can't find stock of 121PW181?
You can fill out our help required form which you can use to request a quote for 121PW181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.