Pipework

Parts from Pipework Category

Viewing page 1 of 4
1 to 20 of 75 parts currently displaying
Labfacility

COMPRESSION GLAND, SS, 1/4" BSPP; Thread Size - Imperial:1/4" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1004-FAR from Labfacility
Labfacility

COMPRESSION GLAND, SS, 1/2" BSPP; Thread Size - Imperial:1/2" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1005-FAR from Labfacility
Labfacility

COMPRESSION GLAND, SS, 1/8" BSPP; Thread Size - Imperial:1/8" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1007-FAR from Labfacility
Labfacility

COMPRESSION GLAND, SS, 1/2" BSPT; Thread Size - Imperial:1/2" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

Labfacility

COMPRESSION GLAND, SS, 1/4" BSPP; Thread Size - Imperial:1/4" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1009-FAR from Labfacility
Labfacility

COMPRESSION GLAND, SS, 1/2" BSPP; Thread Size - Imperial:1/2" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

Labfacility

COMPRESSION GLAND, SS, 1/2" M16; Thread Size - Imperial:-; Thread Size - Metric:M16; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-998-FAR from Labfacility
Labfacility

COMPRESSION GLAND, BRASS, 1/8" NPT; Thread Size - Imperial:1/8"; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass RoHS Compliant: Yes

FC-200 from Labfacility
Labfacility

GLAND, 1/2" BSPT TAPERED, 6MM PROBE, SS; Thread Size - Imperial:1/2" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel; Bore Diameter Nom:6mm RoHS Compliant: Yes

FC-180-D from Labfacility
Labfacility

COMPRESSION GLAND, 1/4 NPT TO SUIT 3MM; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

FC-001 from Labfacility
Labfacility

GLAND, 1/8" BSPT, 1.5MM PROBE, BRASS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass; Bore Diameter Nom:1.5mm; Probe Diameter:1.5mm; Thread Type:BSPT RoHS Compliant: Yes

FC-002 from Labfacility
Labfacility

GLAND, 1/8" BSPT, 3MM PROBE, BRASS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass; Bore Diameter Nom:3mm; Probe Diameter:3mm; Thread Type:BSPT RoHS Compliant: Yes

XF-1329-FAR from Labfacility
Labfacility

COMPRESSION GLAND, M16, SS; Thread Size - Imperial:-; Thread Size - Metric:M16; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1330-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/4" BSPT, SS; Thread Size - Imperial:1/4" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1331-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/2" BSPT, SS; Thread Size - Imperial:1/2" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1332-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPP, BRASS; Thread Size - Imperial:1/8" BSPP; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass RoHS Compliant: Yes

XF-1333-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/8" BSPT, BRASS; Thread Size - Imperial:1/8" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass RoHS Compliant: Yes

XF-1334-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/4" BSPT, BRASS; Thread Size - Imperial:1/4" BSPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Brass RoHS Compliant: Yes

XF-1335-FAR from Labfacility
Labfacility

COMPRESSION GLAND, M16, SS; Thread Size - Imperial:-; Thread Size - Metric:M16; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

XF-1336-FAR from Labfacility
Labfacility

COMPRESSION GLAND, 1/2" NPT, SS; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel RoHS Compliant: Yes

See more parts featured in this category or return to Fasteners & Mechanical
Viewing page 1 of 4
1 to 20 of 75 parts currently displaying