Connectors
Interconnect, also known as a connector, is a component or structure that is part of an interconnect solution. It connects with other components or parts. An interconnect is considered an integral part of an integrated circuit plumbing. Its performance, fabrication yield, and power efficiency are dependent upon its layout and design. Interconnect allows the easy unification of two different circuits into a single seamless one. Read More
Classification of Interconnects
There are two interconnect classifications: global and local.
- Global interconnects are capable of transmitting over or to sub-circuits in large areas.
- Local interconnects connect circuit elements that are very close to each other (i.e. transistors). These interconnects are made of tungsten, polycrystalline silicon, and other materials that have high electrical resistance.
Essential Components of Interconnect Connectors
The two components that make up an interconnect are the following:
- Housings
Housings put a space between contacts, which is the other essential component. It can be receptacles or plugs. Receptacles refer to the connector part that “houses” female sockets or contacts. A common example of a receptacle is a wall outlet. On the other hand, plugs contain the male contacts of connectors. If a cable does not have plugs, all that it has are loose wirings – and this can be dangerous and lead to performance problems. Plugs are usually easy to grip and intended to help users properly connect the male pins with the right female sockets. As such, it makes the interconnection process safer and easier. - Contacts
Also known by its many alternative names: sockets, current-carrying pins, spring-pins, and blades, contacts are the interconnect components that help make the electrical connection work. There are two types of contacts: male and female. Male contacts (or Male pins) look similar to the prongs you see in computer power cords. They are protruding, solid, and made of metal. Female contacts or sockets look like enclosed metal pieces that have holes where the male pins fit. Imagine a wall outlet – that’s what female sockets basically look like. When it interconnects with the male contact, it transfers electricity from one device or object to another.
Category Selection
View Parts from CategoryMore Connectors
1148692 parts
Pin Headers
114038 parts
Memory Sockets
415 parts
I/O Connectors
635 parts
IDC Connectors
1535 parts
PCB Receptacles
23990 parts
IC Sockets
1237 parts
Connector Kits
669 parts
Patch Panels
334 parts
Crimp Terminals / Solder Terminals & Splices
9814 parts
Plug & Socket Connectors & Components
7186 parts
D Sub Connectors & Components
15203 parts
Connector Tools & Accessories
11407 parts
Rectangular Power Connectors & Components
1682 parts
RF / Coaxial Connectors & Accessories
6354 parts
Circular Connectors & Components
171890 parts
Power Entry Connectors
3003 parts
Audio & Video Connectors & Adapters
3022 parts
Terminal Blocks & Accessories
13254 parts
Electrical Connectors & Power Strips
1231 parts
Heavy Duty Connectors & Components
3384 parts
Automotive Connectors & Components
2664 parts
Modular Connectors
3410 parts
Sensor Connectors & Components
6867 parts
USB Connectors & Adapters
1026 parts
Pluggable I/O Connectors & Cages
217 parts
Fiber Optic Attenuators & Connectors
367 parts
Parts from Connectors Category














FT BLK METAL MINI DISPLAYPORT, M3 HOLES; Audio Video Connector A:Mini DisplayPort Receptacle; Audio Video Connector B:Mini DisplayPort Receptacle; Product Range:FT Series RoHS Compliant: Yes




ADAPTOR, TOSLINK TO 3.5MM; Audio Video Connector A:-; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:- RoHS Compliant: Yes

TOSLINK SPLITTER, 1 IN 2 OUT; Audio Video Connector A:-; Audio Video Connector B:-; Product Range:Toslink RoHS Compliant: Yes