Audio Video Connector A | Mini DIN Receptacle |
---|---|
Audio Video Connector B | Mini DIN Receptacle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | Copper Body |
Connector Colour | Natural |
Connector Mounting Orientation | Panel |
Convert From Positions | 4Ways |
Convert To Positions | 4Ways |
ADAPTOR, MINI DIN RCPT TO MINI DIN RCPT | Farnell |
Audio Adaptor, Mini Din Receptacle, Mini Din Receptacle Rohs Compliant: Yes |Pro Signal PSG01536 | Newark Electronics |
Where can I find additional details, specifications and documents for a PSG01536?
Additional datasheets, footprints and schematics for PSG01536 are listed on our Part Details page. You can also find images and similar parts to PSG01536 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSG01536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSG01536 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSG01536 fall under?
The PSG01536 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to PSG01536 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSG01536 you can contact the distributor directly for product support, shipping queries etc.
Is the PSG01536 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSG01536 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for PSG01536.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSG01536 often in real-time on the comparison pages.
What if I can't find stock of PSG01536?
You can fill out our help required form which you can use to request a quote for PSG01536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.