Crimp Tool Dies & Crimp Die Sets
Crimp tool dies are replaceable inserts used in crimping tools to allow the connection of wires to connectors, terminals or other wiring components. These dies are designed to deform a metal piece like a terminal or connector, so it’ll hold a wire securely. They come in various shapes and sizes to accommodate different types of connectors and wire gauges. The correct crimp tool die selection is crucial as it affects the quality of the crimp.
Parts from Crimp Tool Dies Category
CRIMP DIE, TWINEX 227-944 CRIMP TOOL; Crimp Die Applications:Amphenol RF Connectors; For Use With:Amphenol TWINHEX 227-944 & 227-60 Pneumatic Crimp Tool; Product Range:Amphenol RF Hex Crimp Die RoHS Compliant: NA
CRIMP DIE, 626 PNEUMATIC CRIMP TOOL; Crimp Die Applications:Ultra-Fast Fully Insulated FASTON Terminals; For Use With:Type 626 Pneumatic Crimp Tooling Assemblies; Product Range:Te Connectivity / Amp 679; Crimp Size:26AWG to 14AWG RoHS Compliant: NA
CRIMP DIE, 1738 RATCHET CRIMP TOOL; Crimp Die Applications:CP88-2 Connector; For Use With:1738 Ratchet Crimp Tool; Product Range:- RoHS Compliant: NA
DIE SET, 10 POSITION, UNSHIELDED, 2980011-01 TOOL; Crimp Die Applications:Modular Plug Connectors; For Use With:2980011-01 Semi-professional Ratchet Hand Tool; Product Range:- RoHS Compliant: NA
DIESET; Crimp Die Applications:24-8AWG 0.25-10Sq.mm Insulated & Non-Insulated End Sleeve Connectors; For Use With:MCT Frame Hand Crimp Tool; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: NA
DIESET, INSULATED YELLOW, MINI-YELLOW; Crimp Die Applications:26-10AWG Insulated Connectors; For Use With:MCT Frame Hand Crimp Tool; Product Range:-; SVHC:No SVHC (15-Jun-2015); Colour:Insulated: Yellow/mini yellow RoHS Compliant: NA
DIESET; Crimp Die Applications:22-14AWG Insulated Connectors; For Use With:MCT Frame Hand Crimp Tool; Product Range:-; SVHC:No SVHC (15-Jun-2015); Colour:Insulated: Red/blue RoHS Compliant: NA
MCT DIE FOR RJ11 6/6, 6/4, 6/2; ROHS COMPLIANT: NA
DIESET; Crimp Die Applications:RG58, RG59, RG62, RG71 Coaxial cable BNC & TNC RF Coaxial Connectors; For Use With:MCT Frame Hand Crimp Tool; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: NA
DIESET; Crimp Die Applications:0.028" to 0.178" RG174, RG179 Coaxial with BNC, TNC RF Connectors; For Use With:MCT Frame Hand Crimp Tool; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: NA