DC Power Connectors - Barrel Plugs & Jacks
Parts from DC Power Connectors - Barrel Plugs & Jacks Category
Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage Rating:12V RoHS Compliant: Yes
DC POWER PLUG, 5A, 30VDC, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:30VRoHS Compliant: Yes
CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Product Range:- RoHS Compliant: Yes
SEALED POWER PLG, 5A, 30VDC, 2.5MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Voltage Rating:30V RoHS Compliant: Yes
SEALED POWER PLG, 5A, 30VDC, 2MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
PLUG, LOW VOLTAGE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:12V;RoHS Compliant: Yes
SEALED POWER PLG, 5A, 30VDC, 2.1MM PIN DIA; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Voltage Rating:30V RoHS Compliant: Yes