Pluggable I/O Connectors
Parts from Pluggable I/O Connectors Category
CONNECTOR, ZSFP+, RCPT, 20POS, SMT; Connector Type:zSFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:170382 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
CONNECTOR, ZSFP+, RCPT, 20POS, SMT; Connector Type:zSFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:170382 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
CONNECTOR, I/O, RCPT, 30POS, SOLDER; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
I/O CONN, CFP2, RECEPTACLE, 104POS, SMT; No. of Contacts:104Contacts; Gender:Receptacle; Connector Type:CFP; Contact Termination Type:Surface Mount; Product Range:CFP2/CFP4 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes
I/O CONN, CFP2, RECEPTACLE, 104POS, SMT; No. of Contacts:104Contacts; Gender:Receptacle; Connector Type:CFP; Contact Termination Type:Surface Mount; Product Range:CFP2/CFP4 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes
RECEPTACLE, 0.8MM, SFP+, 20WAY; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Surface Mount; Product Range:SFP+ Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes
SFP CONNECTOR, RECEPTACLE, 20 POSITION, RIGHT ANGLE SMD; Connector Type:SFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:SFP System Series; Gender:Receptacle RoHS Compliant: Yes
MINI SAS CONN, R/A RCPT, 38POS, SMT; Connector Type:Mini SAS; No. of Contacts:38Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:Everclear Series; Contact Material:Copper Alloy RoHS Compliant: Yes
XFP CONN, R/A, 30POS, SMT; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:UE75 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
CONNECTOR, SFP, SMT, 20WAY; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Solder; Product Range:SFP System Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
SFP EMI PLUG, 1PORT; Accessory Type:EMI Plug; For Use With:Molex 74722, 74723, 74728, 74737, 74747 Series SFP Cage I/O Connectors; Product Range:74720 Series RoHS Compliant: No
XFP CONNECTOR, RECEPTACLE, 30 POSITION, SMD; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes
I/O CONN, SFP+, RCPT, 20POS, R/A, SMT; Connector Type:SFP, SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:MECT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes