Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
414
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
31,470
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
31,470
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
31,470
in stock
|
Buy Now | |
Distrelec
from US$2.63
|
31,470
in stock
|
Buy Now | |
Farnell
from US$3.20
|
25,920
in stock
|
Buy Now | |
TTI Europe
from US$1.85
|
4,320
in stock
|
Buy Now | |
Avnet America
from US$2.27
|
3,360
in stock
|
Buy Now | |
element14
from US$3.46
|
2,146
in stock
|
Buy Now | |
RS Americas
from US$2.12
|
1,767
in stock
|
Buy Now | |
TE Store
from US$3.42
|
721
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$2.75
|
-
|
Buy Now | |
Richardson RFPD
from US$1.55
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Data Rate (Max) | 4Gb/s |
Centerline (Pitch) | .031in, .8mm |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP |
Circuit Application | Power & Signal |
For Use With Pluggable I/O Products | SFP Cage |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Board |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors Sfp 20P Smt Assy |Amp Te Connectivity 1367073-2 | Newark Electronics |
I/O Connectors SFP 20P SMT ASSY | Rapid Electronics |
TE Connectivity 20 POS SMT CONN SFP 30AU Board Connector | Distrelec |
I/O CONN, SFP, 20POS, 1PORT | Farnell |
SFP 20POS SMT ASSY 30AU | TTI Europe |
Conn SFP Receptacle 20 POS 0.8mm Solder RA SMD Reel | Avnet America |
SOCKET, 20WAY SMT | element14 |
Connector 20 POS SMT CONN SFP 30AU | TE Connectivity 1367073-2 | RS Americas |
20 POS SMT CONN, SFP, 30AU Form Factor: SFP Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No SFP Connector .031" .8 mm | Part Number: 1367073-2 | Internal Number: 1367073-2 | .031" | TE Connectivity | TE Store |
Connector pcb Double sided 20 way SFP | RS |
SFP 20 Position Surface Mount Pluggable Receptacle Connector | Future Electronics |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Type | SFP |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 1367073-2?
Additional datasheets, footprints and schematics for 1367073-2 are listed on our Part Details page. You can also find images and similar parts to 1367073-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367073-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367073-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367073-2 fall under?
The 1367073-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1367073-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367073-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367073-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367073-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1367073-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367073-2 often in real-time on the comparison pages.
What if I can't find stock of 1367073-2?
You can fill out our help required form which you can use to request a quote for 1367073-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.