Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1196836 |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.14
|
73,569
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
73,569
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
73,569
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
82
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | 2.25mm, .089in |
Tail Length | .043in, 1.1mm |
Data Rate (Max) | 4Gb/s |
Cage Material | Copper Alloy |
PCB Mounting Style | Through Hole - Solder |
Pluggable I/O Applications | SFP |
Heat Sink Compatible | No |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Box & Tray, Tray |
Cage Type | Single Guide Rail |
Product Type | Cage |
Form Factor | SFP |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Conn SFP UPPER CAGE SMT PROCESS COMPATIBLE | Rapid Electronics |
TE Connectivity SFP UPPER GUIDE RAIL I/O Connectors SFP | Distrelec |
SFP CAGE SINGLE GUIDE RAIL, I/O CONN | Farnell |
Sfp Connector Cage | Newark Electronics |
SFP Application Single Port Double Sided Single Top Cage | Future Electronics |
Connector Accessories 1 Port Solder SFP Cage Right Angle Copper Alloy Tin Over Nickel Tray | Avnet America |
Where can I find additional details, specifications and documents for a 6367035-1?
Additional datasheets, footprints and schematics for 6367035-1 are listed on our Part Details page. You can also find images and similar parts to 6367035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6367035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6367035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6367035-1 fall under?
The 6367035-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 6367035-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6367035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6367035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6367035-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6367035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6367035-1 often in real-time on the comparison pages.
What if I can't find stock of 6367035-1?
You can fill out our help required form which you can use to request a quote for 6367035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.