Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height | .256in, 6.5mm |
---|---|
Heat Sink Style | Pin |
Heat Sink Height Class | SAN |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Tail Length | .118in, 3mm |
PCB Thickness (Recommended) | .089in, 2.25mm |
Data Rate (Max) | 4Gb/s |
Cage Material | Copper Alloy |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | SFP |
For Use With Pluggable I/O Products | SFP SMT Connector |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Box & Tray |
Thermal Accessory Type Included | Heat Sink |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Sealable | No |
Connector System | Cable-to-Board |
Cage Type | Single |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
DWDM Kit Assy, SAN (6.5) Form Factor: SFP Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C SFP Cage Assembly | Sfp Connector | Part Number: 1367645-5 | Internal Number: 1367645-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1367645-5?
Additional datasheets, footprints and schematics for 1367645-5 are listed on our Part Details page. You can also find images and similar parts to 1367645-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367645-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367645-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367645-5 fall under?
The 1367645-5 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1367645-5 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367645-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367645-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367645-5 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1367645-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367645-5 often in real-time on the comparison pages.
What if I can't find stock of 1367645-5?
You can fill out our help required form which you can use to request a quote for 1367645-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.