2227023-1 Pluggable IO Connectors & Cages by TE Connectivity

CAGE ASSY PRESS FIT, SFP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
10
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.84
3,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
104
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.42
20
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.80
20
in stock
Buy Now
Logo for element14
element14
from US$1.42
10
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
26,736
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.94
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.98
-
Buy Now
Logo for Boersig
Boersig
from US$1.42
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.69
-
Buy Now

Specifications

Number of Ports 1
Port Matrix Configuration 1 x 1
PCB Thickness (Recommended) 1.5mm, .059in
Tail Length .118in, 3mm
Data Rate (Max) 4Gb/s
Cage Material Stainless Steel
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole - Press-Fit
For Use With Pluggable I/O Products SFP SMT Connector
Heat Sink Compatible No
Pluggable I/O Applications SFP
EMI Containment Feature Type External Springs
Included Lightpipe No
Packaging Method Box, Box & Tray
Form Factor SFP
Product Type Cage
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Cable-to-Board
Cage Type Single
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

CAGE ASSY PRESS FIT, SFP Form Factor: SFP Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F SFP Cage | Pluggable I/o Connectors & Cage | Part Number: 2227023-1 | Internal Number: 2227023-1 | TE Connectivity | TE Store
Cage, Stainless Steel, 1P, Connectors | Newark Electronics
I/O Connectors CAGE ASSY PRESS FIT SFP | Rapid Electronics
CAGE, STAINLESS STEEL, 1PORT | element14
Connector Accessories 1 Port SFP Cage Press Fit RA Thru-Hole Tray | Avnet Abacus
SFP Series 3 Position Shielded Through Hole SFP Modular Jack | Future Electronics
CAGE ASSY PRESS FIT, SFP, SFP, SFP plus and zSFP plus | TE Connectivity 2227023-1 | RS Americas
TE Connectivity - AMP SFP SFP+ & zSFP+CAGE ASSY PRESS FIT SFP | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2227023-1?

Additional datasheets, footprints and schematics for 2227023-1 are listed on our Part Details page. You can also find images and similar parts to 2227023-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2227023-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227023-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2227023-1 fall under?

The 2227023-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2227023-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2227023-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2227023-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2227023-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 2227023-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2227023-1 often in real-time on the comparison pages.

What if I can't find stock of 2227023-1?

You can fill out our help required form which you can use to request a quote for 2227023-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay