Power Modules

Power modules, also known as power electronic modules, combine multiple power semiconductor devices in one package. They are soldered onto power electronic substrates that are equipped with power semiconductors. These substrates allow electrical insulation and thermal contact, thereby cooling components when necessary.

Power modules are interconnected, integrated building blocks that function as power converters. They are highly functional despite requiring lesser external components. These packages often include gate drivers, protection, and sensing functions. Power modules are often called intelligent power modules.

These power packages paved the way for the miniaturization of electronic equipment and helped improve manufacturing. Additionally, they also function as motor power amplifiers and switchers.

Power modules lessen the parasitic elements of power semiconductor devices. Their power components are provided with a mechanical package as well.

With electric, thermal, and mechanical functions, power modules are electro thermo mechanical devices that simplify power conversion.

Power modules are used for uninterruptible power supplies, industrial motor drives, welder power supplies, embedded motor drives, and AC/DC power supplies. They are used for inverters that help power renewable energies like solar power panels, electric vehicles, wind turbines, and tidal power plants.

Levels

Power modules have five levels of intelligence, namely:

  • Standard Power Modules (Level 1) – they are equipped with power bridges that carry two to seven transistors. These do not come with intelligent functions.
  • Intelligent Power Modules (Level 2) or IPMs – they add gate drivers so modules can convert into an intelligent status. The bridge is made up of six transistors.
  • Power Integrated Modules (Level 3) – adds power supplies for gate drives and digital circuits.
  • Modular Power Subsystems (Level 4) – are similar to IPMs in function except for additional features for an adjacent circuit board or module.
  • Integrated Drive Modules (Level 5), also known as IDMs – are complete drives that are equipped with an I/O board, control board, and power section. These features are combined in a one-module unit.

Parts from Power Modules Category

Viewing page 1 of 47
1 to 20 of 936 parts currently displaying
ND412026 from Powerex
Powerex

DIODE MODULE, 2KV, 260A, POW-R-BLOK; Repetitive Reverse Voltage Vrrm Max:2kV; Forward Current If(AV):260A; Forward Voltage VF Max:1.35V; Diode Module Configuration:Dual Series; Product Range:-; Current It av:260A; No. of Pins:3Pins RoHS Compliant: Yes

VS-85HF80 from Vishay
Vishay

Rectifier Diode, 800 V, 85 A, 1.2 V RoHS Compliant: Yes

RDS80810XX from Powerex
Powerex

RECTIFIER, STANDARD, SINGLE, 800V, 10KA, DO-200AE; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):10kA; Forward Voltage VF Max:750mV; Diode Module Configuration:-; Product Range:-; Diode Case Style:DO-200AE RoHS Compliant: Yes

RBK86225XX from Powerex
Powerex

RECTIFIER, STANDARD, SINGLE, 6.2KV, 2.5KA, DO-200AE; Repetitive Reverse Voltage Vrrm Max:6.2kV; Forward Current If(AV):2.5kA; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-200ABRoHS Compliant: Yes

RBK86525XX from Powerex
Powerex

RECTIFIER, STD, SINGLE, 6.5KV, 2.5KA, DO-200AE; Repetitive Reverse Voltage Vrrm Max:6.5kV; Forward Current If(AV):2.5kA; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-200AE RoHS Compliant: Yes

MBRF40035 from Genesic Semiconductor
Genesic Semiconductor

SCHOTTKY RECTIFIER, 35V, 400A, TO-244AB; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):200A; Forward Voltage VF Max:650mV; Diode Module Configuration:Single; Product Range:-; Diode Case Style:TO-244AB RoHS Compliant: Yes

MBRF40035R from Genesic Semiconductor
Genesic Semiconductor

SCHOTTKY RECTIFIER, 35V, 400A, TO-244AB; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):200A; Forward Voltage VF Max:650mV; Diode Module Configuration:Single; Product Range:-; Diode Case Style:TO-244AB RoHS Compliant: Yes

S70MR from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 1000V, 70A, DO-5; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):70A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

S70VR from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 1400V, 70A, DO-5; Repetitive Reverse Voltage Vrrm Max:1.4kV; Forward Current If(AV):70A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

S85BR from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 100V, 85A, DO-5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

S85QR from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 1200V, 85A, DO-5; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

S85V from Genesic Semiconductor

S85V

View Details or Pricing
Genesic Semiconductor

STANDARD RECOVERY, 1400V, 85A, DO-5; Repetitive Reverse Voltage Vrrm Max:1.4kV; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

S85VR from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 1400V, 85A, DO-5; Repetitive Reverse Voltage Vrrm Max:1.4kV; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

S85J from Genesic Semiconductor

S85J

View Details or Pricing
Genesic Semiconductor

STANDARD RECOVERY, 600V, 85A, DO-5; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

S85JR from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 600V, 85A, DO-5; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

S85Q from Genesic Semiconductor

S85Q

View Details or Pricing
Genesic Semiconductor

STANDARD RECOVERY, 1200V, 85A, DO-5; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):85A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

1N1183 from Genesic Semiconductor
Genesic Semiconductor

RECTIFIER, STANDARD, SINGLE, 50V, 35A, DO-203AB; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):40A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

1N1184 from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 100V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

1N1186 from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 200V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

1N1188 from Genesic Semiconductor
Genesic Semiconductor

STANDARD RECOVERY, 400V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors - Discretes
Viewing page 1 of 47
1 to 20 of 936 parts currently displaying