DC / AC Inverters
DC/AC inverters are also known as DC/AC converters. They convert DC or direct current to AC or alternating current. It is more complex compared to converting AC to DC. This is because an oscillator is needed so that the current direction can be reversed at the specific frequency needed. Therefore, DC/AC converters are quite dependent on transistors, capacitors, resistors, and other circuit devices. DC/AC converters increase DC voltage, transforms it to AC and then sends it out to power a product or device. Read More
One good example of a DC to AC converter application is when you need to charge your mobile device while travelling using a recreational utility vehicle. To be able to use a laptop or an LED TV while on the road, that person needs wall outlets to plug in the electronic device or gadget. Since there aren’t regular wall outlets in automobiles, just cigarette lighters (that can act as power ports), the only thing that can help is a power inverter.
Different DC/AC Applications
DC/AC applications are used in UPS or Uninterruptible Power Supplies. When the main power is interrupted, AC power is supplied by an inverter and batteries. Once the power is back, DC power recharges the batteries through a rectifier.
Inverters are also used as a DC power source. DC electricity that comes from fuel cells or batteries are easily converted to AC electricity. Motor speed controllers also use DC to AC applications. If there is a regular AC wall outlet or other similar source, the inverter’s DC power can come from there.
Other uses of DC/AC inverters are as solar inverters, for power grids, refrigeration compressors, electroshock weapons, induction heating, portable consumer devices, and power generation systems.
Parts from DC / AC Inverters Category

INVERTER/CHARGER, 2KW, 117V; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:1 Output; Output Voltage:117VAC; Output Power:2kW; Product Range:-; Length:145mm; Width:285mm; Height:450mm; No. of Outputs:1Outputs RoHS Compliant: NA

INVERTER / CHARGER, 24VDC / 230VAC, 2.4KW; Power Supply Approvals:ITE; Input Voltage Max:24VDC; No. of Outputs:1 Output; Output Voltage:230VAC; Output Power:2.4kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm RoHS Compliant: Yes



POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:4 Output; Output Voltage:115V; Output Power:10kW; Product Range:XPower Series; Length:520mm; Width:205mm; Height:160mm RoHS Compliant: NA



INVERTER, DC/AC, 15V/120V, 700W; Power Supply Approvals:ITE; Input Voltage Max:15VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:700W; Product Range:-; Length:186mm; Width:105mm; Height:56mm; No. of Outlets:2OutletsRoHS Compliant: NA

INVERTER / CHARGER, 12VDC / 120VAC, 1.25KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.25kW; Product Range:POWERVERTER Series; Length:228.6mm; Width:222.3mm RoHS Compliant: NA

DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA

DC/AC Inverter, Sinewave, 15 VDC, 600 W, 230 V, 335 mm RoHS Compliant: Yes

DC/AC Inverter, Sinewave, 15 VDC, 1 kW, 230 V, 395 mm RoHS Compliant: Yes



POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF Series; Length:393mm; Width:241mm; Height:106mm RoHS Compliant: NA