CODECs / Encoders / Decoders
Category Selection
View Parts from CategoryCODECs
68 parts
Video Decoders
24 parts
Parts from CODECs / Encoders / Decoders Category
Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

AUDIO CODEC, TONE DECODER, SOIC-8; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

LOW POWER TONE DECODER; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:-25°C; Operating Temperature Max:100°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; No. of Input RoHS Compliant: Yes

IC, TONE DECODER, 1V, SMD; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; No. of Input RoHS Compliant: Yes

AUDIO CODEC, TONE DECODER, SOIC-8; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; No. of InputRoHS Compliant: Yes

AUDIO CODEC, 16BIT, 48KSPS, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes

AUDIO CODEC, 16BIT, 48KSPS, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes
CODEC, AUDIO, 16BIT, 3.3V, USB, 28SSOP; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. RoHS Compliant: Yes

CODEC, AUDIO, 16BIT, 6.5V, 28SSOP; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes

AUDIO CODEC, 16BIT, 48KSPS, TQFP-32; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:TQFP; No. of Pins:32Pins; No. of RoHS Compliant: Yes

AUDIO CODEC, USB INTERFACE 32TQFP; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:TQFP; No. of Pins:32Pins; No. of RoHS Compliant: Yes

IC, STEREO AUDIO CODEC, 24BIT, SMD; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes

CODEC, STER, AUD, 24 BIT, 32VQFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of InputRoHS Compliant: Yes

AUDIO CODEC, STEREO, 192KSPS, VQFN-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. RoHS Compliant: Yes

AUDIO CODEC, 13BIT, PCM, TSSOP-20; Audio CODEC Type:PCM; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:8kSPS; Audio IC Case Style:TSSOP; No. of Pins:20Pins; No. of Input RoHS Compliant: Yes

AUDIO CODEC, 16BIT, 26KSPS, TQFP-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TQFP; No. of Pins:48Pins; No. of RoHS Compliant: Yes

AUDIO CODEC, 16BIT, 26KSPS, TQFP-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TQFP; No. of Pins:48Pins; No. of RoHS Compliant: Yes

IC, AUDIO CODEC, LP, CLASS D, 40QFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:40Pins; No. of RoHS Compliant: Yes

STERO CODEC, LOW POWER, 6 I/O, 320; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes

AUDIO CODEC, MONO, VQFN-32; Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. of Input RoHS Compliant: Yes