Mechanical Power Transmission
Category Selection
View Parts from CategoryParts from Mechanical Power Transmission Category
CLUTCH, FRICTION; Output Power:-; External Diameter:25.8mm; Bore Diameter Nom:8mm; Rotational Speed Max:1000rpm; Torque:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:26.4mm; Operating Temperature Max:80°C RoHS Compliant: NA
CLUTCH, FRICTION; Output Power:-; External Diameter:25.8mm; Bore Diameter Nom:8mm; Rotational Speed Max:1000rpm; Torque:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:32.4mm; Operating Speed Max:1000rpm; Operating TemperatureRoHS Compliant: NA
UNIVERSAL JOINT, 6X6; Coupling Material:Acetal; Torque:0.85N-m; External Diameter:14.3mm; Rotational Speed Max:-; Bore Size:6.35mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; Bore Diameter Min:6mm; External RoHS Compliant: NA
UNIVERSAL JOINT, 10X10; Coupling Material:Acetal; Torque:1.6N-m; External Diameter:17.5mm; Rotational Speed Max:-; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; Bore Diameter Min:10mm; External RoHS Compliant: NA
COUPLING, UNI-LAT, 6X6; Coupling Material:Brass; Torque:-; External Diameter:19.1mm; Rotational Speed Max:-; Bore Size:6.35mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; Bore Diameter Min:6mm; Coupling Body RoHS Compliant: NA
COUPLING, UNI-LAT, 10X10; Coupling Material:Brass; Torque:-; External Diameter:28mm; Rotational Speed Max:-; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; Bore Diameter Min:10mm; Coupling Body RoHS Compliant: NA
UNIVERSAL JOINT, 5X5, PK2; Coupling Material:Acetal; Torque:0.36N-m; External Diameter:11.1mm; Rotational Speed Max:-; Bore Size:5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:5mm; Bore Diameter Min:5mm; ExternalRoHS Compliant: NA