Measurement & Inspection
Category Selection
View Parts from CategoryCalipers
128 parts
Depth Gauges
36 parts
Micrometers
99 parts
Levels
42 parts
Squares
34 parts
Hole Gauge
7 parts
Sets
21 parts
Ruler
57 parts
Feeler Gauge
21 parts
Protractor
8 parts
Weighing Scales
223 parts
Force Gauges
70 parts
Block Sets
2 parts
Wire Gauges
3 parts
Drill Gauge
3 parts
Angle Meter
3 parts
Tension Gauges
10 parts
Chalk Line
1 part
Parts from Measurement & Inspection Category
81 PC BLOCK SET, SQUARE, STEEL; Kit Contents:1 x 0.050, 10 x 0.1000-0.1009, 49 x 0.101-0.149, 17 x 0.15-0.95, 4 x 1-4 Block Sizes; Product Range:516 Series RoHS Compliant: NA
81 PC BLOCK SET, RECT, STEEL; Kit Contents:9 x 0.1001 to 0.1009, 49 x 0.101 to 0.149, 19 x 0.05 to 0.95, 4 x 1-2-3-4-100 Block Sizes; Product Range:516 Series RoHS Compliant: NA
VERNIER CALIPER, 140MM; Instrument Type:Vernier Caliper; Measuring Range Max:140mm; Resolution:-; Graduations:-; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
DIGITAL CALIPER, 150MM; Instrument Type:Digital Caliper; Measuring Range Max:150mm; Resolution:0.01mm; Graduations:-; Product Range:-; Graduation:0.01mm; Measuring Range Min:0mm RoHS Compliant: Yes
DIGITAL CALIPER, 200MM; Instrument Type:Digital Caliper; Measuring Range Max:200mm; Resolution:0.01mm; Graduations:-; Product Range:-; Graduation:0.01mm; Measuring Range Min:0mm RoHS Compliant: NA
DIGITAL CALIPER, 200MM; Instrument Type:Digital Caliper; Measuring Range Max:200mm; Resolution:0.01mm; Graduations:-; Product Range:-; Graduation:0.01mm; Measuring Range Min:0mm RoHS Compliant: Yes
CALIPER, DIGITAL, MYCAL-LITE, 6"/150MM; Instrument Type:Digital Caliper; Measuring Range Max:150mm; Resolution:0.1mm; Graduations:-; Product Range:Mycal-Lite 700 Series
DIGITAL CALIPER, 0.0005INCH, 12INCH; Instrument Type:Digital Caliper; Measuring Range Max:12"; Resolution:0.0005"; Graduations:-; Product Range:- RoHS Compliant: NA
DIGITAL CALIPER, 0.0005INCH, 6INCH; Instrument Type:Digital Caliper; Measuring Range Max:6"; Resolution:0.0005"; Graduations:-; Product Range:- RoHS Compliant: NA