UV Emitters
Parts from UV Emitters Category

LED HB, ULTRA VIOLET, 385NM, 3535; UV LED Type:UV-A; Wavelength:385nm; Radiant Power:850mW; Angle of Half Intensity:130°; UV LED Case Style:Top View SMD, 3.45mm x 3.45mm; Forward Current If:500mA; Forward Voltage:3.5V; Product RoHS Compliant: Yes

LED HB, ULTRA VIOLET, 395NM, 3535; UV LED Type:UV-A; Wavelength:395nm; Radiant Power:1.1W; Angle of Half Intensity:130°; UV LED Case Style:Top View SMD, 3.45mm x 3.45mm; Forward Current If:500mA; Forward Voltage:3.5V; Product RoHS Compliant: Yes

LED HB, ULTRA VIOLET, 405NM, 3535; UV LED Type:UV-A; Wavelength:405nm; Radiant Power:1.1W; Angle of Half Intensity:130°; UV LED Case Style:Top View SMD, 3.45mm x 3.45mm; Forward Current If:500mA; Forward Voltage:3.5V; Product RoHS Compliant: Yes

LED, ULTRA VIOLET, 355NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:355nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes

LED, ULTRA VIOLET, 365NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:365nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes

LED, ULTRA VIOLET, 377NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes

LED, HB, ULTRA VIOLET, 2.8W, DOME; Product Range:LZ1 Series; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:70°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Power Dissipation Pd:2.7W RoHS Compliant: Yes

LED, HB, ULTRA VIOLET, 2.8W, DOME; Product Range:LZ1 Series; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:70°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Power Dissipation Pd:2.7W RoHS Compliant: Yes

LED, HB, ULTRA VIOLET, 2.8W, DOME; Product Range:LZ1 Series; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:70°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Power Dissipation Pd:2.7W RoHS Compliant: Yes

LED, ULTRA VIOLET, 395NM; LED Color:Ultra Violet; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:395nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:-; Product Range:-; MSL:- RoHS Compliant: Yes

LED, ULTRA VIOLET, 3.2MM X 2.8MM, 11MCD, 405NM; LED Color:Ultra Violet; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:405nm; Luminous Intensity:11mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, ULTRA VIOLET, 3.2MM X 2.8MM, 11MCD, 405NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:405nm; Luminous Intensity:11mcd RoHS Compliant: Yes

HIGH BRIGHTNESS LED, VIOLET, 5W, FULL REEL; Product Range:LZ1 Series; LED Color:Violet; Wavelength Typ:405nm; Viewing Angle:74°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Power Dissipation Pd:5WRoHS Compliant: Yes

HIGH BRIGHTNESS LED, ULTRA VIOLET, 3W, FULL REEL; Product Range:LZ1 Series; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:85°; Luminous Flux @ Test:-; Forward Current If Max:850mA; Forward Current @ Test:700mA RoHS Compliant: Yes

HIGH BRIGHTNESS LED, VIOLET, 5W; Product Range:LZ1 Series; LED Color:Violet; Wavelength Typ:405nm; Viewing Angle:74°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:700mA; Forward Voltage @ Test:3.9V RoHS Compliant: Yes

HB LED, DENTAL BLUE / ULTRA VIOLET, 10W, FULL REEL; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:100°; Forward Voltage @ Test:UV 4.3V, B 11.1V; Wavelength / Colour:UV 400nm, B 460nm; MSL:- RoHS Compliant: Yes

HIGH BRIGHTNESS LED, ULTRA VIOLET, 11W, FULL REEL; Product Range:LZ4 Series; LED Color:Ultra Violet; Wavelength Typ:365nm; Viewing Angle:115°; Luminous Flux @ Test:-; Forward Current If Max:850mA; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

HB LED,3 DENTAL BLUE / ULTRA VIOLET,10W; Product Range:LZ4 Series; LED Color:Ultra Violet, Dental Blue; Viewing Angle:110°; Forward Voltage @ Test:UV 3.9V, B 10.5V; Wavelength / Colour:UV 400nm, B 460nm; Luminous Flux / Colour:- RoHS Compliant: Yes

LED, ULTRA VIOLET, 365NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:365nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, ULTRA VIOLET, 377NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:377nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes