FPGAs
FPGAs or field-programmable gate arrays are integrated or hardware circuits with internal configurations set by a firmware. Their roots go back to earlier devices like PLDs or programmable logic devices and PROMs or programmable read-only memories. Although they are quite similar to the application-specific integrated circuit or ASIC gate array, they are distinct because they are easy to program. All the users need is a desktop and a couple of minutes. ASICs, on the other hand, can take several weeks before a new design is fabricated. Read More
The two basic elements that make up FPGAs are FPGA internal routing and common logic blocks.
FPGAs have routing channels that have wires connected to each other through electrically configurable switches. This allows the various chip points to link together so the Common Logic Blocks also connect with each other.
There are many uses for FPGAs in different areas, including aerospace, auto, computer circuitry, military applications, and video & imaging equipment. Also, since they are easily programmable, these devices are helpful for businesses. It also helps that they are efficient, versatile, and guarantee effective performance.
FPGAs are also popularly used in artificial intelligence and in ASIC prototyping.
Applications
Here are more details about the use of FPGA devices in specific applications.
- Automotive – FPGAs are useful in driver assistance systems and in-vehicle infotainment, among others.
- Data Center – FPGAs are essential for high bandwidth networking, storage applications, low-latency servers, and other factors that are vital to ensuring cloud deployment. Also, new algorithms are easy to repurpose or change because of FPGAs.
- Video and Image Processing – FPGAs provide a high level of flexibility video and image processing.
- Aerospace and Defense – FPGAs are vital for waveform generation and image processing for intellectual properties.
- Medical – FPGAs are used in various medical procedures such as therapy, monitoring, and diagnostics.
Parts from FPGAs Category
FPGA, 1280 LUTS, 1.2V, HX, 144TQFP; No. of Logic Blocks:16; No. of Macrocells:1280; FPGA Family:iCE40; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:-; Total RAM Bits:64Kbit; No. of I/O's:95I/O's; Clock RoHS Compliant: Yes
FPGA, KINTEX ULTRASCALE+, FCBGA-1760; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FPGA, KINTEX ULTRASCALE+, FCBGA-1760; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:-; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:-; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:1; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:600577; No. of Macrocells:1313763; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:36864Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:600577; No. of Macrocells:1313763; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:36864Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:600577; No. of Macrocells:1313763; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:36864Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:1; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:1182240; No. of Macrocells:2586150; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:1; Total RAM Bits:77721.6Kbit; No. of RoHS Compliant: Yes
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:1182240; No. of Macrocells:2586150; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:1; Total RAM Bits:77721.6Kbit; No. of RoHS Compliant: Yes
No. of Logic Blocks:448; No. of Macrocells:4032; FPGA Family:Spartan-3AN; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:4; Total RAM Bits:294912Kbit; No. of I/O s:195I/O s; Clock Management:DLL; Product Range:- RoHS Compliant: Yes
FPGA, CYCLONE III, 40K LE, 240 PQFP; No. of Logic Blocks:2475; No. of Macrocells:39600; FPGA Family:Cyclone III; Logic Case Style:QFP; No. of Pins:240Pins; No. of Speed Grades:8; Total RAM Bits:1161216; No. of I/O s:128I/O s; Clock RoHS Compliant: Yes