Gears

Parts from Gears Category

Viewing page 1 of 2
1 to 20 of 25 parts currently displaying
101281012FAR from Huco

GEAR, SPUR, ACETAL, 12 TEETH, 2MM BORE; Gear Material:Acetal; No. of Teeth:12; Tensile Strength N/m2:-; Flange Diameter:4mm; Torque:0.6N-cm; Bore Size:2mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

101281015FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:15; Tensile Strength N/m2:-; Flange Diameter:6mm; Torque:1N-m; Bore Size:3mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:3mm; External RoHS Compliant: NA

101281016FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:16; Tensile Strength N/m2:-; Flange Diameter:8mm; Torque:1.2N-m; Bore Size:3mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:3mm; External RoHS Compliant: NA

101281020FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:20; Tensile Strength N/m2:-; Flange Diameter:8mm; Torque:1.8N-m; Bore Size:4mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:4mm; External RoHS Compliant: NA

101281024FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:24; Tensile Strength N/m2:-; Flange Diameter:10mm; Torque:2.7N-m; Bore Size:4mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:4mm; External RoHS Compliant: NA

101281030FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:30; Tensile Strength N/m2:-; Flange Diameter:12mm; Torque:4.2N-m; Bore Size:4mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:4mm; External RoHS Compliant: NA

101281032FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:32; Tensile Strength N/m2:-; Flange Diameter:12mm; Torque:4.8N-m; Bore Size:4mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:4mm; External RoHS Compliant: NA

101281036FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:36; Tensile Strength N/m2:-; Flange Diameter:12mm; Torque:6.1N-m; Bore Size:4mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:4mm; External RoHS Compliant: NA

101281040FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:40; Tensile Strength N/m2:-; Flange Diameter:12mm; Torque:7.5N-m; Bore Size:4mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:4mm; External RoHS Compliant: NA

101281048FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:48; Tensile Strength N/m2:-; Flange Diameter:15mm; Torque:10.8N-m; Bore Size:6mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:6mm; External RoHS Compliant: NA

101281060FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:60; Tensile Strength N/m2:-; Flange Diameter:15mm; Torque:16.8N-m; Bore Size:6mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:6mm; External RoHS Compliant: NA

101281070FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:70; Tensile Strength N/m2:-; Flange Diameter:15mm; Torque:19.6N-m; Bore Size:6mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:6mm; External RoHS Compliant: NA

101281080FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:80; Tensile Strength N/m2:-; Flange Diameter:41mm; Torque:22.3N-m; Bore Size:6mm; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:6mm; External RoHS Compliant: NA

101214012FAR from Huco

GEAR, SPUR, STEEL, MODULE 1; Gear Material:Steel; No. of Teeth:12; Tensile Strength N/m2:-; Flange Diameter:-; Torque:11.3N-cm; Bore Size:4mm; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:10mm; RoHS Compliant: NA

101283012FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:12; Tensile Strength N/m2:-; Flange Diameter:9mm; Torque:8N-cm; Bore Size:4mm; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:4mm; External RoHS Compliant: NA

101283022FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:22; Tensile Strength N/m2:-; Flange Diameter:12mm; Torque:27.4N-m; Bore Size:6mm; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:5mm; External RoHS Compliant: NA

101283024FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:24; Tensile Strength N/m2:-; Flange Diameter:15mm; Torque:32.6N-m; Bore Size:6mm; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:6mm; External RoHS Compliant: NA

101283032FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:32; Tensile Strength N/m2:-; Flange Diameter:18mm; Torque:58N-m; Bore Size:6mm; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:6mm; External RoHS Compliant: NA

101283060FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:60; Tensile Strength N/m2:-; Flange Diameter:21mm; Torque:200N-m; Bore Size:8mm; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:8mm; External RoHS Compliant: NA

101283080FAR from Huco

GEAR, SPUR, ACETAL; Gear Material:Acetal; No. of Teeth:80; Tensile Strength N/m2:-; Flange Diameter:21mm; Torque:260N-m; Bore Size:10mm; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Nom:10mm; ExternalRoHS Compliant: NA

See more parts featured in this category or return to Fasteners & Mechanical
Viewing page 1 of 2
1 to 20 of 25 parts currently displaying