Sensors
Wherever you go, you will find sensors. There are sensors in your office, car, school, and home. Your smartphone has a sensor and so does your computer mouse. Sensors are either electrical or optoelectrical devices that determine if there are changes in an environment. The information it detects is sent to a computer processor for analysis. Sensors are also known as transducers or detectors. They are essential for a variety of applications across industries. Their ability to control, measure, and test different machine functions and processes are what makes them important. Also, with the rise in popularity of enhanced automation, sensors are now considered major tools for the Internet of Things (IoT). Read More
Main Classifications
There are two major classifications of sensors: analog and digital sensors, and active and passive sensors.
- Analog sensors transform physical data to analog outputs or signals. These continuous signals are more precise compared to digital sensors. Digital sensors have fixed data, which means their values are limited to a finite set.
- Active sensors need power or external signals to produce an output. These sensors are also known as “Self-Generating Sensors”.
- Passive sensors are the opposite of active sensors since they do not need external power supply, or any voltage or stimulus. It directly produces output signals.
Other Classifications
Sensors are also classified according to the method of detection the devices use. Some popular examples are biological, radioactive, chemical, and electric.
The conversion phenomenon or output and input is another basis for classifying sensors. Examples of this include thermoelectric, thermo-optic, photoelectric, electromagnetic, and electrochemical.
Types of Sensors Utilized in Various Applications
Here are several types of sensors used in different applications. Most of these devices measure properties like resistance, heat transfer, conduction, temperature, and capacitance.
- Proximity Sensor
- Temperature Sensor
- Pressure Sensor
- Infrared Sensor or IR
- Accelerometer
- Ultrasonic Sensor
- Light Sensor
- Color Sensor
- Touch Sensor
- Humidity Sensor
Category Selection
View Parts from CategoryMore Sensors
48170 parts
Current Sensors
357 parts
Motion Sensors & Position Sensors
1005 parts
Proximity Sensors / Proximity Switches
2851 parts
Liquid Level Sensors
449 parts
Pressure Sensors, Transducers
2433 parts
Sensor Accessories
1343 parts
Environmental Sensors
141 parts
Light Sensors
2707 parts
Ultrasonic Sensors
79 parts
Photo Interrupters
449 parts
Parts from Sensors Category



CURRENT TRANSDUCER, OPEN LOOP, 100A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:5µs RoHS Compliant: Yes

CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:5µs; Accuracy %:1%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-450A to 450A; Current Measuring Range AC:-450A to 450A; Response Time:5µs; Accuracy %:1%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:5µs; Accuracy %:1%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:5µs; Accuracy %:1%; Product RoHS Compliant: Yes


CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:5µs; Accuracy %:1%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER, 3A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-9A to 9A; Current Measuring Range AC:-9A to 9A; Response Time:3µs; Accuracy %:1%; Product Range:HX RoHS Compliant: Yes


CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-15A to 15A; Current Measuring Range AC:-15A to 15A; Response Time:3µs; Accuracy %:1%; Product Range:HX RoHS Compliant: Yes


CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-30A to 30A; Current Measuring Range AC:-30A to 30A; Response Time:3µs; Accuracy %:1%; Product Range:HX RoHS Compliant: Yes

CURRENT TRANSDUCER, 45A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-45A to 45A; Current Measuring Range AC:-45A to 45A; Response Time:3µs; Accuracy %:1% RoHS Compliant: Yes

CURRENT TRANSDUCER, CLOSED LOOP, 100A; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-160A to 160A; Current Measuring Range AC:-160A to 160A; Response Time:1µs RoHS Compliant: Yes


CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:500ns; Accuracy %:1%; Product RoHS Compliant: Yes