Non Mercury Tilt Switches
Parts from Non Mercury Tilt Switches Category
Viewing page 1 of 2
1 to 20 of 23 parts currently displaying
Comus
SENSOR; Sensor Body Material:-; Beam Angle:15°; Output Current:100mA; Switching Voltage:120V; Product Range:AG3011-77C RoHS Compliant: Yes
TIP-OVER SWITCH; Sensor Body Material:Steel; Beam Angle:60°; Output Current:250mA; Switching Voltage:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Diameter:5.7mm; Contact Resistance:5mohm; External Length / Height:7.6mm; Lead RoHS Compliant: Yes
Comus
TILT/MOTION SENSOR; Sensor Body Material:ABS (Acrylonitrile Butadiene Styrene); Beam Angle:15°; Output Current:2.5A; Switching Voltage:280VAC; Product Range:-; Body Material:ABS; Switching Current Max:2.5A RoHS Compliant: Yes
See more parts featured in this category or return to Tilt Switches
Viewing page 1 of 2
1 to 20 of 23 parts currently displaying