Environmental Sensors
Category Selection
View Parts from CategoryParts from Environmental Sensors Category
Particle Count Max:10000ppm; Accuracy %:5%; Sampling Method:Non-dispersive Infrared (NDIR); Product Range:T3000 Series RoHS Compliant: Yes
Particle Count Max:2000ppm; Accuracy %:5%; Sampling Method:Non-dispersive Infrared (NDIR); Product Range:T3000 Series RoHS Compliant: Yes
Particle Count Max:5000ppm; Accuracy %:5%; Sampling Method:Non-dispersive Infrared (NDIR); Product Range:T3000 Series RoHS Compliant: Yes
Particle Count Max:10000ppm; Accuracy %:5%; Sampling Method:Non-dispersive Infrared (NDIR); Product Range:T3000 Series RoHS Compliant: Yes
T6713 WITH FILTERD ENCLOSURE, 1.0M CABLE LENGTH, MOLEX CONNECTOR IP65 ROHS COMPLIANT: YES
T6713 WITH FILTERD ENCLOSURE, 1.8M CABLE LENGTH, JST CONNECTOR. IP65 ROHS COMPLIANT: YES
T6713 WITH FILTERD ENCLOSURE, 1.0M CABLE LENGTH, JST CONNECTOR. IP65 ROHS COMPLIANT: YES
PARTICLE SENSOR, PM2.5, 15%, 5V; Product Range:HPM Series; Accuracy %:15%; Sampling Method:Laser Scattering
GAS SENSOR, 0.048A/1.8V, I2C, DFN-6; Particle Count Max:1000ppm; Accuracy %:15%; Sampling Method:-; Product Range:SPG30
PARTICLE SENSOR, LASER, UART, 5V, SMD; Gas Type:Air; Particle Count Max:-; Accuracy %:15%; Sampling Method:-; Product Range:HPM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SENSOR, CO2 SENSOR, 0-5000PPM; Particle Count Max:5000ppm; Accuracy %:3%; Sampling Method:Non-dispersive Infrared (NDIR); Product Range:6713 Series; Port Style:Single Side Port; Supply Voltage DC Max:5.5V; Supply Voltage DC Min:4.5V RoHS Compliant: Yes