Humidity Sensors
Parts from Humidity Sensors Category
HUMIDITY/TEMP SENSOR, 2%, 5V; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:7s; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 2%, 3.3V; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:3.3V; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:7s; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 0-100% RH, IP67; Sensor Output:Analogue; Supply Voltage Min:-; Supply Voltage Max:3V; Sensor Terminals:Cable with Connector; Sensitivity:-; Response Time:7s; Operating Temperature Min:0°C; Sensing Accuracy:2% RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 0-100% RH, IP67; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:3V; Sensor Terminals:Cable with Connector; Sensitivity:-; Response Time:7s; Operating Temperature Min:0°C; Sensing Accuracy:2% RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 0-100% RH, IP67; Sensor Output:Analogue; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Terminals:Cable with Connector; Sensitivity:-; Response Time:7s; Operating Temperature Min:0°C; Sensing Accuracy:2% RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 0-100% RH, IP67; Sensor Output:Analogue; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Terminals:Cable with Connector; Sensitivity:-; Response Time:7s; Operating Temperature Min:0°C; Sensing Accuracy:2% RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 0-100% RH, IP67; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Terminals:Cable with Connector; Sensitivity:-; Response Time:7s; Operating Temperature Min:0°C; Sensing Accuracy:2% RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 0-100% RH, IP67; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:5V; Sensor Terminals:Cable with Connector; Sensitivity:-; Response Time:7s; Operating Temperature Min:0°C; Sensing Accuracy:2% RoHS Compliant: Yes
SENSOR, HUMIDITY, DIGITAL, W/ FILTER; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:12s; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
SENSOR, HUMIDITY, DIGITAL, I2C; Sensor Output:Digital; Supply Voltage Min:5.5V; Supply Voltage Max:2.7V; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:4s; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
SENSOR, HUMIDITY, DIGITAL, P-PROOF; Sensor Output:Digital; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:10s; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
SENSOR, HUMIDITY, 190 DEG C, 300PF; Sensor Output:-; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:6s; Operating Temperature Min:-40 C; Operating Temperature Max:190 C; RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 2%, 3.3V; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:3.3V; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:7s; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
HUMIDITY/TEMP SENSOR, 3%, 3.3V; Sensor Output:Digital; Supply Voltage Min:-; Supply Voltage Max:3.3V; Sensor Terminals:Through Hole; Sensitivity:-; Response Time:7s; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes