Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.95
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$69.72
|
100
in stock
|
Buy Now | |
element14
from US$40.00
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$35.00
|
95
in stock
|
Buy Now | |
Future Electronics
from US$37.61
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$44.77
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$44.77
|
6
in stock
|
Buy Now | |
RS Americas
from US$38.98
|
4
in stock
|
Buy Now | |
Avnet America
from US$23.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Sensor Output | Analogue |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3V |
Sensor Terminals | Cable with Connector |
Sensitivity | - |
Response Time | 7s |
Operating Temperature Min | 0°C |
Sensing Accuracy | 2% |
Humidity-Temp Sensor, 0-100 Rh, Analogue Rohs Compliant: Yes |Amphenol Advanced Sensors T9602-3-A-1 | Newark Electronics |
Industrial Humidity Sensors Humid&TempProbe 1m | Rapid Electronics |
HUMIDITY-TEMP SENSOR, 0-100 RH, ANALOGUE | element14 |
T9602 Series 3V â–’2% RH Humidity & Temperature OEM Sensor for Harsh Environment | Future Electronics |
HUMIDITY & TEMP SENSOR, PDM ANALOG, 2%RH, 3.3V, 1M CABLE, | Heilind Electronics |
Humidity & Temp Probe, 1m cable, 3V Operating Voltage & PDM Analog Output | Amphenol Advanced Sensors T9602-3-A-1 | RS Americas |
Humidity & Temp Probe, 1m cable, 3V Operating Voltage & PDM Analog Output | Avnet America |
Humid & Temp Probe 1m 3V PDM | Power and Signal Group |
Where can I find additional details, specifications and documents for a T9602-3-A-1?
Additional datasheets, footprints and schematics for T9602-3-A-1 are listed on our Part Details page. You can also find images and similar parts to T9602-3-A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9602-3-A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9602-3-A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9602-3-A-1 fall under?
The T9602-3-A-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T9602-3-A-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9602-3-A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the T9602-3-A-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9602-3-A-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for T9602-3-A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9602-3-A-1 often in real-time on the comparison pages.
What if I can't find stock of T9602-3-A-1?
You can fill out our help required form which you can use to request a quote for T9602-3-A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.