Isolation Transformers
Parts from Isolation Transformers Category
Viewing page 1 of 104
1 to 20 of 2069 parts currently displaying
Triad Magnetics
TRANSFORMER, 18V, 0.17A, 6VA; Power Rating:6VA; Secondary Voltages:18V; Current Rating:170mA; Isolation Transformer Primary Voltages:1 x 115V, 1 x 230V; Plug Type:-; Product Range:- RoHS Compliant: Yes
Triad Magnetics
TRANSFORMER, 12.6V, 0.09A, 1.1VA; Power Rating:1.1VA; Secondary Voltages:2 x 6.3V; Current Rating:90mA; Isolation Transformer Primary Voltages:1 x 115V; Plug Type:-; Product Range:- RoHS Compliant: Yes
Block
Isolation Transformer, 1 VA, 2 x 115V, 2 x 24V, 7 mA RoHS Compliant: Yes
Block
Isolation Transformer, 1 VA, 2 x 115V, 2 x 9V, 55 mA RoHS Compliant: Yes
Block
Isolation Transformer, 1.5 VA, 2 x 115V, 2 x 18V, 41 mA RoHS Compliant: Yes
Block
Isolation Transformer, 1.5 VA, 2 x 115V, 2 x 9V, 93 mA RoHS Compliant: Yes
See more parts featured in this category or return to Transformers
Viewing page 1 of 104
1 to 20 of 2069 parts currently displaying