Drivers & Interfaces

Category Selection

View Parts from Category

Parts from Drivers & Interfaces Category

Viewing page 1 of 251
1 to 20 of 5010 parts currently displaying
AMIS42770ICAW1RG from On Semiconductor
On Semiconductor

IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-20; IC Interface Type:CAN; No. of TX Buffers:2; No. of RX Buffers:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

AMIS42770ICAW1G. from On Semiconductor
On Semiconductor

IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

MCP2510-I/ST from Microchip
Microchip

CAN CONTROLLER, 1MBPS, 1/1, 5.5V, TSSOP-20; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

MCP2510-E/SO from Microchip
Microchip

CAN CONTROLLER, 1MBPS, 1/1, 5.5V, DIP-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Microchip

CAN CONTROLLER WITH SPI INTERFACE, 20 QFN 4X4X0.9MM T/R ROHS COMPLIANT: YES

MCP2515-I/ST from Microchip
Microchip

CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, TSSOP RoHS Compliant: Yes

TLE6250GV33XUMA1. from Infineon
Infineon

IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

MCP2515-I/SO from Microchip
Microchip

CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

NCV7351D13R2G. from On Semiconductor
On Semiconductor

HS CAN TRANSC. (VIO) ROHS COMPLIANT: YES

TJA1044GTJ. from Nxp

IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

TJA1048TK,118. from Nxp

IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:HVSON; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

TJA1052IT/5Y. from Nxp

IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TJA1042T,112. from Nxp

IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

TJA1051T,112. from Nxp

IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

TJA1055T/C,518. from Nxp

IC Interface Type:CAN, Serial; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

UJA1169TK/FZ. from Nxp

IC Interface Type:CAN, SPI; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:2.8V; Supply Voltage Max:28V; Interface Case Style:HVSON; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

SN55HVD251DRJR from Texas Instruments
Texas Instruments

CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SON-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

SN65HVDA1050AQDRQ1 from Texas Instruments
Texas Instruments

CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SN65HVDA540QDR from Texas Instruments
Texas Instruments

CAN TRANSCEIVER, 1MBPS, 5.25V, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SN65HVD1040DR from Texas Instruments
Texas Instruments

CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors - ICs
Viewing page 1 of 251
1 to 20 of 5010 parts currently displaying