Communications & Networking Modules

Communications & networking modules are used for various communication and wireless networking functions. These electronic devices are essential for the reception, analysis, and transmission of signals and data.

Communications & networking modules help create interfaces for active networks. They are placed inside routers and switches. This allows devices to increase their functionalities, such as when a WAN networking module is installed to build a Wide Network Area, or when the device connects with fiber cables to improve bandwidth.

These electronic devices are used for a variety of applications. For smart watches, tablets, and mobile phones, they are applied to GPS modules to identify current location. Burglar alarms and other automatic alarm systems use radio frequency ICs, as well as Modulator & Demodulator ICs. Industrial sensors and controls, monitoring, and measurement systems activate their wireless compatibility functions through Bluetooth modules. Wi-Fi modules are used for handheld devices to enable wireless communications.

Some examples of communications & networking modules are:

  • GPS
  • Gateways and routers
  • WLAN
  • Ethernet
  • ZigBee modules

Different Types of Functions

Communications & networking modules have different types of functions, namely as:

  • Wi-Fi modules
  • RF modules
  • RF ICs
  • Bluetooth modules
  • Modulator & Demodulator ICs
  • GNSS & GPS modules
  • LPWAN
  • WPAN
  • Variable attenuators
  • Up-down converter & mixer circuits
  • Prescalers

Wi-Fi modules are devices that connect to a Printed Circuit Board host. These are surface-mount devices.

RF or radio frequency modules are devices that transmit and receive radio signals from two devices. RF ICs are radio frequency integrated circuits. They are analog ICs ideal for wireless transmission.

Bluetooth modules are serial port protocols (SPPs) made for setting up transparent wireless serial connections. These modules use an HCI (host controller interface) to transmit and receive data from its host system.

Category Selection

View Parts from Category

Parts from Communications & Networking Modules Category

Viewing page 1 of 27
1 to 20 of 533 parts currently displaying
BL652-SA-01 from Laird
Laird

BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes

BL652-SC-01 from Laird
Laird

BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes

BT900-US-03 from Laird
Laird

USB BT/BLE DONGLE, 2.402-2.48MHZ, 3MBPS; Bluetooth Version:Bluetooth 4.0 + EDR; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating RoHS Compliant: Yes

RM186-SM-01 from Laird
Laird

LORA+BLUETOOTH MOD, 863-870MHZ, 50KBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:15km; Data Rate:50Kbps; Bluetooth Class:-; Receive Sensitivity:135dBm; Operating Temperature RoHS Compliant: Yes

RM191-SM-01 from Laird
Laird

LORA+BLUETOOTH MOD, 902-928MHZ, 21.9KBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:15km; Data Rate:21.9Kbps; Bluetooth Class:-; Receive Sensitivity:135dBm; Operating RoHS Compliant: Yes

RN4870-V/RM118 from Microchip
Microchip

BLE MOD W/ANTENNA, 2.45MHZ, 1.63DBI; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes

RN4871-V/RM118 from Microchip
Microchip

BLE MOD W/ANTENNA, 2.442MHZ, 0.1DBI; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:10Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating RoHS Compliant: Yes

ENW89848A1KF from Panasonic
Panasonic

BLE+NFC, 2.402MHZ-2.48MHZ, 40KBPS; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Signal Range Max:1m; Data Rate:40Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm RoHS Compliant: Yes

CYBLE-202013-11 from Cypress - Infineon Technologies
Cypress - Infineon Technologies

BLUETOOTH MODULE, V4.2, 1MBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Signal Range Max:400m; Data Rate:1Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes

Taiyo Yuden

Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

RN4871-I/RM128 from Microchip
Microchip

BLUETOOTH 4.2 LOW ENERGY MODULE; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature Min:-40°C

BTM402-03 from Laird
Laird

BLUETOOTH MODULE, BISM2 PA, 3.6V, CERAMIC ANTENNA; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.6V; Supply Voltage Max:5V; Signal Range Max:1km; Data Rate:300Kbps; Bluetooth Class:Class 1; Receive Sensitivity:-87dBm RoHS Compliant: Yes

BTM411 from Laird
Laird

BLUETOOTH MODULE, 2.48GHZ, 30M, AT DATA, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.3V; Signal Range Max:50m; Data Rate:2.1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm RoHS Compliant: Yes

BTM431 from Laird
Laird

BLUETOOTH MODULE 2.48GHZ, 2.1MBPS, AT DATA, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.3V; Signal Range Max:30m; Data Rate:2.1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-84dBm RoHS Compliant: Yes

BTM511 from Laird
Laird

BLUETOOTH MODULE, 2.48GHZ, 300M, AUDIO, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:30m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm RoHS Compliant: Yes

BTM520 from Laird
Laird

BLUETOOTH MODULE, 2.1MBPS, MULTIMEDIA, EXTERNAL ANTENNA; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:4.2V; Signal Range Max:300m; Data Rate:2.1Mbps; Bluetooth Class:Class 1; Product Range:- RoHS Compliant: Yes

TRBLU24-00100-NA from Laird

BLUETOOTH MODULE, HCI, EXTERNAL ANT,EDR, VERSION 2.0; Bluetooth Version:Bluetooth 2.0; Supply Voltage Min:3.3V; Supply Voltage Max:7V; Signal Range Max:250m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-86dB RoHS Compliant: Yes

BGM11S12F256GA-V2 from Silicon Labs
Silicon Labs

BLUETOOTH SIP MODULE, 2.4GHZ, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes

BGM11S22F256GA-V2 from Silicon Labs
Silicon Labs

BLUETOOTH SIP MODULE, 2.4GHZ, 200M; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:200m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes

Taiyo Yuden

Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:4dBm; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

See more parts featured in this category or return to Wireless Modules & Adaptors
Viewing page 1 of 27
1 to 20 of 533 parts currently displaying