Heavy Duty Connectors & Components

Home Categories Connectors & Cable Connectors
Heavy Duty Connectors & Components

Category Selection

View Parts from Category

Parts from Heavy Duty Connectors & Components Category

Viewing page 1 of 170
1 to 20 of 3384 parts currently displaying
19000005191 from Harting
Harting

CABLE GLAND, M25, 9-16MM, THERMOPLASTIC; Product Range:Han Series; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:16mm RoHS Compliant: Yes

09000005092 from Harting
Harting

CABLE CLAMP; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:White; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Body Material:Metal RoHS Compliant: Yes

1828240000 from Weidmuller
Weidmuller

CABLE GLAND, PLASTIC, M63 X 1.5; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:-; Cable Diameter Max:-; IP / NEMA Rating:IP54 RoHS Compliant: Yes

19000005097 from Harting
Harting

CABLE CLAMP / GLAND, BRASS, M40, IP68, 20-26MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:20mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP68 RoHS Compliant: NA

19000005084 from Harting
Harting

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

19000005090 from Harting
Harting

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:9mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

19000005094 from Harting
Harting

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

19000005096 from Harting
Harting

CABLE GLAND METAL; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

19000005098 from Harting
Harting

CABLE CLAMP (GLANDS); Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:22mm; Cable Diameter Max:32mm; IP / NEMA Rating:IP68; Cable Diameter:32mm RoHS Compliant: NA

19000005182 from Harting
Harting

CABLE GLAND, UNIVERSAL, THERMOPLASTIC, M20; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:6mm; Cable Diameter Max:12mm RoHS Compliant: Yes

19000005184 from Harting
Harting

CABLE GLAND, 10MM - 14MM, WHITE; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP68RoHS Compliant: Yes

19000005190 from Harting
Harting

CABLE GLAND, 9MM - 16MM, WHITE; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:9mm; Cable Diameter Max:16mm; IP / NEMA Rating:IP68 RoHS Compliant: NA

19000005194 from Harting
Harting

CABLE GLAND, 13MM - 20MM, WHITE; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; Cable Diameter Min:13mm; Cable Diameter Max:20mm; IP / NEMA Rating:IP68RoHS Compliant: NA

19000005198 from Harting
Harting

CABLE GLAND, M40 X 1.5, NYLON, 32MM; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:22mm RoHS Compliant: NA

19000005196 from Harting
Harting

CABLE GLAND, M32, NYLON, 25MM; Product Range:Han CGM-P Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:18mm; Cable Diameter Max:25mm RoHS Compliant: Yes

ASM20I from Ilme
Ilme

CABLE GLAND, IP68, 5-12.5MM, GREY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:12.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

19440005082 from Harting
Harting

CABLE GLAND, STAINLESS STEEL, 13MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:Steel; Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:13mm; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

09000005156 from Harting
Harting

CABLE GLAND, PG16, PLASTIC, 13MM; Product Range:Han-Compact Series; Thread Size - Metric:-; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:- RoHS Compliant: Yes

19410005131 from Harting
Harting

CABLE GLAND, M32, NYLON, 21MM, BLK; Product Range:Han-Eco Series; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:13mm; Cable Diameter Max:21mm RoHS Compliant: Yes

19410005141 from Harting
Harting

CABLE GLAND, M40, NYLON, 28MM, BLK; Product Range:Han-Eco Series; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Cable Diameter Min:16mm; Cable Diameter Max:28mm RoHS Compliant: Yes

See more parts featured in this category or return to Connectors
Viewing page 1 of 170
1 to 20 of 3384 parts currently displaying