Semiconductors

Semiconductors are materials or substances that have two main functions – they can be insulators and conductors. They’re capable of conducting electricity, which makes them ideal for controlling electric current. Their capacity to conduct and regulate electricity increases when there’s a higher amount of voltage, light, or heat present. These substances can be in the form of pure elements like silicon or compounds like gallium arsenide. Electronic circuit utilizes silicon while laser diodes and solar cells are known to use gallium arsenide.

The current that flows in semiconductors are created by charge carriers, specifically electrons and holes. The negatively charged particles are electrons while the positively charged ones are the holes.

Semiconductors are essential factors of our day-to-day lives, especially since electronic devices, such as computers, televisions, and video games have become major sources of information and entertainment.

Types of Semiconductors

There are two main types of semiconductors; extrinsic and intrinsic.

  1. Extrinsic semiconductors are doped semiconductors. As such, their electrical properties are modified to make it compatible with and ideal for transistors, diodes, and other electronic applications. Impurities are added so they become conductive. These impurities are referred to as “dopants”, which is why extrinsic semiconductors are also known as doped semiconductors. There are two ways to classify extrinsic semiconductors: P-type and N-type. Both kinds are neutral. However, the P-type ones result from holes while the N-type ones are from electrons.
  2. Intrinsic semiconductors are described as pure or pure in form. They are “undoped”, as compared to the “doped” characteristics of extrinsic semiconductors, as they do not have any impurities. Thus, it is the material’s property that determines the amount of charge carriers.

With intrinsic semiconductors, the electron’s density is equivalent to the hole’s density. Other comparisons between extrinsic and intrinsic semiconductors:

  • With intrinsic semiconductors, the electron’s density is equivalent to the hole’s density. This is the total opposite with extrinsic semiconductors.
  • Extrinsic semiconductors have a high level of electrical conductivity while intrinsic semiconductors have a low electrical conductivity.

Integrated Circuits

ICs or integrated circuits are semiconductors in the form of small chips. They are made out of silicon and holds hundreds and millions of capacitors, resistors, and transistors. ICs have several functions – as microprocessors, timer, computer memory, oscillator, and amplifier. With the help of analog and digital technology, integrated circuits are also capable of storing data and executing calculations.

Wireless Modules & Adapters

Wireless modules, also known as Wi-Fi modules and WLAN (wireless local area network) modules, are utilized by products that need to wirelessly connect to the internet. They are essential components for many industries, particularly for scientific, commercial, industrial, and consumer applications. These modules allow users, service, and utilities providers to seamlessly communicate with products like electrical products (such as HVAC or air conditioning systems).

Wireless adapters are essential for computers to connect wirelessly to the internet. Using radio waves, these electronic devices communicate with routers and internal networks or broadband modems. On desktop computers, wireless adapters need to be installed. These devices are already built-in on tablets and laptops.

Discrete Semiconductors

Discrete semiconductors are devices vital for electrical engineering purposes. These electrical components come with a single circuit element – active or passive. They are the exact opposite of integrated circuits. In other words, discrete semiconductors have their own package and the circuits are created from components connected to an individual semiconductor. There are numerous types of discrete semiconductors, including bipolar transistors, digital transistors, and switching diodes.

Home Categories
Semiconductors

Category Selection

View Parts from Category

Parts from Semiconductors Category

Viewing page 1 of 5000
1 to 20 of 189143 parts currently displaying
RT6204GSP from Richtek
Richtek

DC/DC CONV, SYNC BUCK, 350KHZ, SOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:5.2V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; MSL:- RoHS Compliant: Yes

LDL212DR from Stmicroelectronics
Stmicroelectronics

LDO, ADJ, 1.18V-17.65V, 1.2A, SO-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:18V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.18V; Adjustable Output Voltage Max:17.65V; Output Current:1.2A; RoHS Compliant: Yes

RB060MM-60TFTR from Rohm

SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:610mV; Forward Surge CurrentRoHS Compliant: Yes

ADP7158ACPZ-2.5-R7 from Analog Devices
Analog Devices

LDO, FIXED, 2.5V, 2A, LFCSP-10; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A RoHS Compliant: Yes

Analog Devices

DIGITAL ISOLATOR, 4-CH, 150MBPS, SSOP-24; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

BL652-SA-01 from Laird
Laird

BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes

BL652-SC-01 from Laird
Laird

BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes

BT900-US-03 from Laird
Laird

USB BT/BLE DONGLE, 2.402-2.48MHZ, 3MBPS; Bluetooth Version:Bluetooth 4.0 + EDR; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating RoHS Compliant: Yes

BZX84-A3V3,215 from Nexperia
Nexperia

ZENER DIODE, 3.3V, 0.25W, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:1%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series RoHS Compliant: Yes

ISL8203MIRZ-T7A from Renesas
Renesas

DC/DC CONV, BUCK, 1.1MHZ, QFN-23; DC / DC Converter Type:Module; Input Voltage Min:2.85V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

ISL88739HRZ from Renesas
Renesas

BATT CHARGER, SYNC BUCK, 22V, QFN-32; Battery Type:Li-Ion, Li-Pol; Input Voltage:22V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series Cells:4; Operating Temperature Min:-; RoHS Compliant: Yes

ISL88750HRZ from Renesas
Renesas

BATT CHARGER, SYNC BUCK, 22V, QFN-32; Battery Type:Li-Ion, Li-Pol; Input Voltage:22V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series Cells:4; Operating Temperature Min:-; RoHS Compliant: Yes

ISL9120IRTNZ from Renesas
Renesas

DC/DC CONV, BUCK-BOOST, 0.8A, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes

LDK715M33R from Stmicroelectronics
Stmicroelectronics

LDO, FIXED, 3.3V, 0.085A, SOT-23-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout RoHS Compliant: Yes

LDK715PU33R from Stmicroelectronics
Stmicroelectronics

LDO, FIXED, 3.3V, 0.085A, DFN-8; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:85mA; Dropout VoltageRoHS Compliant: Yes

LDL112D12R from Stmicroelectronics
Stmicroelectronics

LDO, FIXED, 1.2V, 1.2A, SO-8; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout Voltage RoHS Compliant: Yes

MAX14759ETA+T from Maxim Integrated Products
Maxim Integrated Products

ANALOGUE SWITCH, SINGLE, SPST, TDFN-8; No. of Channels:1Channels; Analog Switch Type:SPST; On State Resistance Max:1ohm; Supply Voltage Range:3V to 5.5V; Analog Switch Case:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

MAX17232ETIR+ from Maxim Integrated Products
Maxim Integrated Products

DC/DC CTRL, SYNC BUCK, 1MHZ, TQFN-28; Supply Voltage Min:3.5V; Supply Voltage Max:36V; No. of Outputs:2 Output; Duty Cycle (%):98.5%; Controller IC Case Style:TQFN; No. of Pins:28Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

MAX30003CTI+ from Maxim Integrated Products
Maxim Integrated Products

BIOPOTENTIAL AFE, ECG/R-R DETECT, TQFN28; IC FUNCTION:BIOPOTENTIAL AFE; SUPPLY VOLTAGE MIN:1.2V; SUPPLY VOLTAGE MAX:2V; IC PACKAGE TYPE:TQFN; NO. OF PINS:28PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE MAX:70°C; PRODUCT ROHS COMPLIANT: YES

MAX30034CUA+ from Maxim Integrated Products
Maxim Integrated Products

DEFIBRILLATION/ESD PROTECTION, UMAX-8; IC Function:Defibrillation & ESD Protection Device; Supply Voltage Min:-; Supply Voltage Max:-; IC Package Type:µMAX; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

See more parts featured in this category or return to
Viewing page 1 of 5000
1 to 20 of 189143 parts currently displaying