Status: | Unknown |
---|---|
Series: | 1.2A 1.18V-17.65V LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
7,020
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.18V |
Adjustable Output Voltage Max | 17.65V |
Output Current | 1.2A |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2A 1.18V-17.65V LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
LDL212DR, Linear Voltage Regulators | RS |
1 Output 1.2A Positive Adjustable Linear Voltage Regulator IC - SO-8 | Future Electronics |
LDO Regulator Pos 1.18V to 17.4V 1.2A SO-8 T/R | Avnet Silica |
Ldo, Adj, 1.18V-17.65V, 1.2A, So-8 | Newark Electronics |
LDO, ADJ, 1.18V-17.65V, 1.2A, SO-8 | element14 |
Where can I find additional details, specifications and documents for a LDL212DR?
Additional datasheets, footprints and schematics for LDL212DR are listed on our Part Details page. You can also find images and similar parts to LDL212DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL212DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL212DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL212DR fall under?
The LDL212DR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL212DR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL212DR you can contact the distributor directly for product support, shipping queries etc.
Is the LDL212DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDL212DR have stock available?
Authorised distributors including RS, Future Electronics, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for LDL212DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL212DR often in real-time on the comparison pages.
What if I can't find stock of LDL212DR?
You can fill out our help required form which you can use to request a quote for LDL212DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.