ISL9120IRTNZ Semiconductors - ICs by Renesas Electronics

DC/DC CONV BUCK-BOOST 0.8A TQFN-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for RS
RS
from US$2.76
No stock
Buy Now
Logo for element14
element14
from US$1.09
826
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.08
695
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Topology Buck-Boost
Input Voltage Min 1.8V
Input Voltage Max 5.5V
DC / DC Converter IC Case TQFN
No. of Pins 12Pins
Output Current 800mA
Output Voltage Nom. 3.3V
Switching Frequency -
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

DC/DC CONV, BUCK-BOOST, 0.8A, TQFN-12 | element14
800mA Buck-Boost Regulator Bypass TQFN12 | RS
Dc/Dc Conv, Buck-Boost, 0.8A, Tqfn-12 | Newark Electronics
Conv DC-DC Single Step Down/Step Up 1.8V to 5.5V 12-Pin TQFN | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL9120IRTNZ?

Additional datasheets, footprints and schematics for ISL9120IRTNZ are listed on our Part Details page. You can also find images and similar parts to ISL9120IRTNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL9120IRTNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9120IRTNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL9120IRTNZ fall under?

The ISL9120IRTNZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ISL9120IRTNZ when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9120IRTNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ISL9120IRTNZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL9120IRTNZ have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for ISL9120IRTNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL9120IRTNZ often in real-time on the comparison pages.

What if I can't find stock of ISL9120IRTNZ?

You can fill out our help required form which you can use to request a quote for ISL9120IRTNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay