More Semiconductors - ICs
Parts from More Semiconductors - ICs Category
POWER LOAD SWITCH, AEC-Q100, 40V, HTSSOP; Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:15A; On State Resistance:0.155ohm; Distribution Switch Case Style:HTSSOP; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
LDO, FIXED, 5V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
AIRFAST RF LDMOS WIDEBAND INTEGRATED POWER AMPLIFIER, 1.8-1000 MHZ, 30 DBM, 7.5 V, REEL 7" Q2 DP, TR ROHS COMPLIANT: YES
AIRFAST RF POWER GAN TRANSISTOR, 3400-3600 MHZ, 40 W AVG., 48 V, REEL 13" Q1 NDP, TR ROHS COMPLIANT: YES
MILSPEC CMOS RIPPLE-CARRY BINARY COUNTER DIVIDERS ROHS COMPLIANT: YES
DEVKIT BOARD FOR S12ZVL128, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
EVB-SCMIMX6SX, SCM-I.MX 6SX EVALUATION BOARD, HARDWARE, SCM-I.MX 6SX, NO DISPLAY, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
KIT CONTAINING THE FRDM-KE06 AND THE FRDMSTBCDP5004 BOARDS, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
KIT CONTAINING THE FRDM-KL25Z AND THE FRDMSTBC-P3115 BOARDS, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
AIRFAST RF LDMOS WIDEBAND INTEGRATED POWER AMPLIFIERS 1800-2200MHZ, 2.5 W AVG., 28V, REEL 13" Q2 DP, TR ROHS COMPLIANT: YES
IMXEBOOKDC4, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
TRACER DEBUG MODULE FOR MC33816 AND PT2000, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
DC FOR HALO208LQFP, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
DC FOR FOR HALO516BGA, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
KINETIS KW41Z: BLE 4.2 & 802.15.4 WIRELESS MCU, 48MHZ CORTEX-M0+, 512KB FLASH, 128KB RAM, 48-LQFN, TRAY MULTIPLE DP BAKEABLE, TRAY ROHS COMPLIANT: YES
MPC5744P 144 LQFP DAUGHTERCARD FOR FUNCTIONAL SAFETY MOTOR CONTROL, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
MPC5744P 257 BGA DAUGHTERCARD FOR FUNCTIONAL SAFETY MOTOR CONTROL, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
MPC5746R 176 LQFP DAUGHTERCARD FOR ENGINE MANAGEMENT, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
MPC5748G LOW-COST EVALUATION BOARD FOR SECURE GATEWAY, BOARDS NO MARK, NOT APPLICABLE ROHS COMPLIANT: YES
2 X E200Z4 CORES IN LS, 200 MHZ, 2.5MB FLASH, 384KB SRAM, LQFP 144, 1 X FLEXRAY, G 40- C TO +125- C, TRAY MULTIPLE DP BAKEABLE, TRAY ROHS COMPLIANT: YES