IC Sensors

IC sensors, also known as integrated circuit temperature sensors, are two-terminal temperature transducers that create output current. They produce linear analog voltage that is proportional to absolute temperature. The typical temperature range is around 55°C to 150°C. IC sensors come in small packages. They have fast response time and low thermal mass.

IC temperature sensors are low cost, highly functional, and do not need additional circuitry for digital or current and direct voltage output. They have digital & analog outputs and several communication interfaces.

IC sensors are used for various applications, including the following:

  • Industrial immersion
  • For monitoring and controlling temperature on circuit boards
  • Telecommunications applications (PDAs and mobile phones)
  • For controlling the CPU temperature in computer systems.

IC sensors, particularly the digital ones, are preferred over thermistors, RTDs, thermocouples and other similar technologies because of their unique characteristics. They don’t need circuitry or linearization and they are more cost-efficient than most other options.

Integrated circuit temperature sensors can also be of the immersion variety. These immersion IC sensors are placed in a metallic tube. They are ideal for appliance temperature applications, automotive & industrial engine oil temperature measurement, HVAC, and air intake temperature applications.

What are sensors?

Sensors are devices that detects optical and electrical signals. They are capable of transforming physical parameters into signals.

Types

There are three types of IC sensors: digital output, current output, and voltage output.

  • Digital output IC sensors are readily equipped with built-in A-D Converters. Their resolution is provided by the A-D Converter’s number of digits.
  • Current output IC sensors’ nominal output is at 298 µA at 25°C
  • Voltage output IC sensors have less than 1°C non-linearity. Voltage output IC sensors also do not use negative power supply.

Category Selection

View Parts from Category

Parts from IC Sensors Category

Viewing page 1 of 121
1 to 20 of 2410 parts currently displaying
Osram Opto Semiconductors

PULSE OXIMETER & HEART-RATE SENSOR, COB; Sensor Interface Type:-; Sensor Case Style:Module; No. of Pins:12Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

SFH 7070 from Osram Opto Semiconductors
Osram Opto Semiconductors

HEART-RATE MONITORING SENSOR, COB; Sensor Interface Type:-; Sensor Case Style:Module; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:BIOFYRoHS Compliant: Yes

SFH 7072 from Osram Opto Semiconductors
Osram Opto Semiconductors

PULSE OXIMETER & HEART-RATE SENSOR, COB; Sensor Interface Type:-; Sensor Case Style:Module; No. of Pins:12Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

MPR121QR2 from Nxp
Nxp

CAPACITIVE TOUCH SENSOR CONTROLLER, QFN-20; IC Interface Type:I2C; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

FDC1004DSCT from Texas Instruments
Texas Instruments

CAPACITANCE-TO-DIGITAL CONV, 4CH, WSON10; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

FDC2212DNTT from Texas Instruments
Texas Instruments

CAPACITANCE TO DIGITAL CONV, 2CH, WSON12; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

FDC2214RGHT from Texas Instruments
Texas Instruments

CAPACITANCE TO DIGITAL CONV, 4CH, WQFN16; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:WQFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

AT42QT1010-MAH from Microchip
Microchip

Q TOUCH SENSOR, 1 CHANNEL, UDFN-8, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:µDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

AT42QT1011-TSHR from Microchip
Microchip

TOUCH SENSE, 6-SOT-23, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

AT42QT1012-TSHR from Microchip
Microchip

TOUCH SENSOR 6-SOT-23, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

MPR121QR2 from Nxp
Nxp

CAPACITIVE TOUCH SENSOR CONTROLLER, QFN-20; IC Interface Type:I2C; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LC717A00AR-NH. from On Semiconductor
On Semiconductor

TOUCH SENSOR, CAPACITANCE DIGITAL CONVERTER, QFN-28, FULL REEL; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

FDC2112DNTT from Texas Instruments
Texas Instruments

CAPACITANCE TO DIGITAL CONV, 2CH, WSON12; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

AT42QT2160-MMUR from Microchip
Microchip

CAPACITIVE TOUCH SENSOR, I2C, VQFN-28; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CPT212B-A01-GM from Silicon Labs
Silicon Labs

SENSOR IC, CAPACITIVE TOUCH, I2C, QFN-20; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Silicon Labs

SENSOR IC, CAPACITIVE TOUCH, I2C, QFN-24; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

LC717A00AJ-AH from On Semiconductor
On Semiconductor

CAPACITIVE TOUCH, 8 CHANNEL, SSOP-30; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:30Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

CY8CMBR3102-SX1IT from Cypress - Infineon Technologies
Cypress - Infineon Technologies

CAPACITIVE SENSOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Cypress - Infineon Technologies

CAPACITIVE SENSOR, -40 TO 85DEG C ROHS COMPLIANT: YES

CY8CMBR3116-LQXIT from Cypress - Infineon Technologies
Cypress - Infineon Technologies

CAPACITIVE TOUCH SENSOR, I2C, QFN-24; IC Interface Type:I2C; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors - ICs
Viewing page 1 of 121
1 to 20 of 2410 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay