Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | I2C, SPI |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 5.5V |
Sensor Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Touch Sensor, Capacitance Digital Converter, Qfn-28 | Newark Electronics |
LC717A00AR-NH, Capacitance to Digital Converter, 8 bit- 2.6 to 5.5 V 28-Pin VCT | ON Semiconductor LC717A00AR-NH | RS Americas |
CAPACITANCE TO DIGITAL CONVERTER, 28VCT | Farnell |
Where can I find additional details, specifications and documents for a LC717A00AR-NH.?
Additional datasheets, footprints and schematics for LC717A00AR-NH. are listed on our Part Details page. You can also find images and similar parts to LC717A00AR-NH. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC717A00AR-NH. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC717A00AR-NH. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC717A00AR-NH. fall under?
The LC717A00AR-NH. is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to LC717A00AR-NH. when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC717A00AR-NH. you can contact the distributor directly for product support, shipping queries etc.
Is the LC717A00AR-NH. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LC717A00AR-NH. have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LC717A00AR-NH..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC717A00AR-NH. often in real-time on the comparison pages.
What if I can't find stock of LC717A00AR-NH.?
You can fill out our help required form which you can use to request a quote for LC717A00AR-NH. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.