Tools, Air Powered
Category Selection
View Parts from CategoryParts from Tools, Air Powered Category
COMPRESSOR, BASIC, 1.5KW, 8BAR; Supply Voltage V AC:-; Input Power:1.5kW; Operating Pressure Max:8bar; Capacity:24l; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
COMPRESSOR, BASIC, 1.5KW, 8BAR; Supply Voltage V AC:-; Input Power:1.5kW; Operating Pressure Max:8bar; Capacity:24l; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
POWER COMPRESSOR, OIL-FREE, 1.1KW, 5L; Supply Voltage V AC:-; Input Power:1.1kW; Operating Pressure Max:8bar; Capacity:5l; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
BLOW GUN, BENT NOZZLE, G1/4; Operating Pressure Max:10bar; Air Coupling Size:1/4"; Product Range:-; Air Pressure Max:10bar; Pressure Max:10bar; Thread Size:G1/4 RoHS Compliant: NA
BLOW GUN, FIXED NOZZLE, G1/4; Operating Pressure Max:10bar; Air Coupling Size:0.25"; Product Range:- RoHS Compliant: NA
AIR HOSE 6X3, 10M W. CONNECTIONS; Operating Pressure Max:20bar; Overall Length:10m; Internal Diameter:6mm; Outer Diameter:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Air Pressure Max:20bar; Length:10m; Pressure Max:20bar RoHS Compliant: Yes