Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 15bar |
---|---|
Overall Length | 8m |
Internal Diameter | 8mm |
Outer Diameter | 12mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
HOSE RECOIL, 15BAR, 8MM, 8M | element14 |
Hose Recoil, 15Bar, 8Mm, 8M | Newark Electronics |
Where can I find additional details, specifications and documents for a SA 250?
Additional datasheets, footprints and schematics for SA 250 are listed on our Part Details page. You can also find images and similar parts to SA 250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA 250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA 250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA 250 fall under?
The SA 250 is listed under Tools & Production Supplies > Tools Air Powered > Hoses.
Can I view similar or alternative parts?
You can view similar parts to SA 250 when available in the Hoses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA 250 you can contact the distributor directly for product support, shipping queries etc.
Is the SA 250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA 250 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for SA 250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA 250 often in real-time on the comparison pages.
What if I can't find stock of SA 250?
You can fill out our help required form which you can use to request a quote for SA 250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.