Photo Light Dependent Resistors - LDR
Parts from Photo Light Dependent Resistors - LDR Category
Viewing page 1 of 1
1 to 17 of 17 parts currently displaying
Advanced Photonix
LDR, 20MOHM, 50mW, NSL SERIES; Voltage Rating:100V; Dark Resistance:20Mohm; Resistor Case Style:TO-18; Power Rating:50mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No
Advanced Photonix
LIGHT DEPENDENT RESISTOR,550NM,TO-18; Voltage Rating:100V; Dark Resistance:20Mohm; Resistance @ Lux:5kohm; Resistor Case Style:TO-18; Power Rating:50mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product RoHS Compliant: No
Lprs
LDR, 5MOHM, 50mW, NG SERIES; Voltage Rating:100V; Dark Resistance:5Mohm; Resistor Case Style:-; Power Rating:50mW; Operating Temperature Min:-30°C; Operating Temperature Max:60°C; Product Range:-; External Depth:4.6mm RoHS Compliant: No
See more parts featured in this category or return to Optoelectronics & Displays
Viewing page 1 of 1
1 to 17 of 17 parts currently displaying