Backplane Connectors
Parts from Backplane Connectors Category
BACKPLANE CONNECTOR, RCPT, 120POS, TH; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
HARD METRIC CONNECTOR, HEADER, 95 POSITION; Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes
BACKPLANE CONNECTOR, RECEPTACLE, 35 POSITION; Product Range:MINIPAK HDL Series; No. of Contacts:35Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:- RoHS Compliant: No
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:VHDM H Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.25mm; Connector Type:Backplane RoHS Compliant: Yes
BACKPLANE CONNECTOR, HEADER, 60 POSITION; Product Range:VHDM H Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2.25mm; Connector Type:Backplane RoHS Compliant: Yes
ZIF CONNECTOR, RECEPTACLE, 156 POSITION, THROUGH HOLE; Product Range:DL Series; No. of Contacts:156Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Product Range:-; No. of Contacts:98Contacts; Pitch Spacing:1mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Product Range:Mini PCI Express Series; No. of Contacts:52Contacts; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:0.8mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Product Range:MULTIGIG RT T2 Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Solder; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Product Range:PKG Series; No. of Contacts:52Contacts; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:0.8mm; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes
Product Range:Z-PACK Series; No. of Contacts:192Contacts; Pitch Spacing:1.45mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Product Range:-; No. of Contacts:164Contacts; Pitch Spacing:2mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Product Range:Z-PACK Series; No. of Contacts:192Contacts; Pitch Spacing:1.45mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Product Range:-; No. of Contacts:164Contacts; Pitch Spacing:1mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:1.25mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Product Range:-; No. of Contacts:164Contacts; Pitch Spacing:1.25mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes